EN
  • EN
  • DE

TPS25810RVCR

Part No TPS25810RVCR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC USB PWR SUPPLY TYPE C 20WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB
Supply Voltage - Operating 4.5 V to 6.5 V
Case / Package 20-WQFN (4x3)
Mounting Surface Mount
Win Source Part Number 1111532-TPS25810RVCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS25810
Introduction Date October 03, 2015
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS25810RVCR CAD Model

Description

The TPS25810RVCR from Texas Instruments is a highly integrated USB Type-C Downstream Facing Port (DFP) controller designed to meet the power delivery and data transfer requirements of modern electronic devices. This versatile controller offers an efficient solution for USB Type-C port management, providing both power delivery (PD) negotiation and data role control in a single package.

Key Features

  • USB Type-C Compatibility: Designed to support the USB Type-C specification, the TPS25810RVCR ensures seamless operation with the latest USB Type-C cables and connectors.
  • Power Delivery: It supports up to 3A of output current at 5V, enabling fast charging capabilities for devices such as smartphones, tablets, and other portable electronics.
  • Integrated VBUS Power Switch: The controller includes an integrated 3A, 5.4V-rated power switch for VBUS power path management, reducing external component requirements.
  • Data Role Management: The TPS25810RVCR can automatically determine the data role for devices, switching between host and device roles as necessary.
  • Protection Features: It offers a range of built-in protection features, including over-current, over-voltage, short-circuit, and thermal protection, ensuring safe and reliable operation.
  • I2C Interface: An I2C interface is available for system control and status reporting, providing flexibility and ease of integration into various system architectures.

Applications

The TPS25810RVCR is ideal for a variety of applications, including:

  • USB Type-C enabled laptops and desktops
  • Smartphones and tablets
  • Docking stations and port replicators
  • USB Type-C monitors and displays
  • USB Type-C power adapters and chargers

Why Choose the TPS25810RVCR?

For product designers and engineers looking for a robust and feature-rich USB Type-C controller, the TPS25810RVCR offers an optimal solution. Its integration of power delivery and data role management, along with its comprehensive protection features, make it a reliable choice for next-generation USB Type-C implementations.

You May Also Be Interested in

NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Altera
Specialized RoHS
Lowest to $10.1866
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3802 $51.3270
285+ $0.3561 $101.4885
440+ $0.3441 $151.4040
625+ $0.3201 $200.0625
815+ $0.3080 $251.0200
1,015+ $0.2960 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,850 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess