EN
  • EN
  • DE
  • IT

TPS25820DSST

Part No TPS25820DSST
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 12WSON / Controller Interface 12-WSON (3x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Applications Controller
Interface USB
Voltage - Supply 4.5V ~ 5.5V
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-WSON (3x2)
Mounting Type Surface Mount
Base Product Number TPS25820
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349312-TPS25820DSST
Ultra Librarian 3D Model Ultra Librarian TPS25820DSST CAD Model

Description

The TPS25820DSST from Texas Instruments is a highly integrated USB Type-C Downstream Facing Port (DFP) controller and power switch with an advanced feature set. This device is designed to provide a comprehensive solution for USB Type-C ports that operate as a DFP, which typically provides power to a connected device. The TPS25820DSST simplifies the implementation of USB Type-C power delivery for a wide range of applications including laptops, desktops, monitors, docking stations, and other peripherals.

Key Features

  • USB Type-C Controller: Offers compatibility with the USB Type-C specification and is designed to work seamlessly with both USB 2.0 and USB 3.1 data rates.
  • Integrated VBUS Power Switch: Features an integrated 2.4A, 22mΩ power switch for VBUS power control, providing efficient power management and distribution.
  • Charge Detection: Supports both USB Battery Charging (BC 1.2) and Apple charging protocols, enabling the device to detect the type of connected device and deliver the appropriate level of power.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the connected equipment from potential damage caused by excessive current.
  • Short-to-VBUS Protections: Offers robust protection against shorts to VBUS, ensuring reliable operation under adverse conditions.
  • I2C Interface: An I2C interface allows for communication and control between the TPS25820DSST and the host controller, enabling advanced functionality and configurability.
  • High-Efficiency Operation: Optimized for low power consumption, the device contributes to the overall energy efficiency of the end system.

Applications

The TPS25820DSST is versatile and can be used in various applications where USB Type-C connectivity and power delivery are required. Its robust feature set and ease of integration make it an ideal choice for designers looking to enhance their USB Type-C implementation.

Package and Availability

Offered in a compact QFN package, the TPS25820DSST is available for order and can be sourced through Texas Instruments' official distributors. Designers can take advantage of the available evaluation modules and design tools to facilitate rapid development and deployment of USB Type-C solutions using the TPS25820DSST.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC INTERFACE SPECIALIZED 8SOIC
Lowest to $11.0444
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $11.8365
Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
Lowest to $7.7255
NXP / Nexperia
IC INTERFACE SPECIALIZED 24SO
Lowest to $2.5905
Texas Instruments
IC INTERFACE SPECIALIZED 48VQFN / Desktop, Notebook PCs Interface 48-VQFN (7x7)
Lowest to $3.3877
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA / Testing Equipment Interface 49-NFBGA (7x7)
Lowest to $16.5854
Analog Devices Inc.
IC INTERFACE SPECIALIZED 80LQFP / Displays, Monitors, TV Interface 80-LQFP (14x14)
Lowest to $9.9363
ON Semiconductor
IC INTERFACE SPECIALIZED 48TQFP / PC's, PDA's Interface 48-TQFP (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8248 $54.7440
70+ $1.4972 $104.8040
105+ $1.4505 $152.3025
145+ $1.4037 $203.5365
185+ $1.3569 $251.0265
250+ $1.2165 $304.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess