EN
  • EN
  • DE
  • IT

TUSB3200ACPAH

Part No TUSB3200ACPAH
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description IC USB STREAMING CNTRLR 52-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Applications USB Streaming Controller
Core Processor 8052
Program Memory Type ROM (4 kB)
Controller Series TUSB
Data RAM Size 8.25K x 8
Number of I/O 2
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 52-TQFP (10x10)
Win Source Part Number 144101-TUSB3200ACPAH
Popularity Medium
Supply and Demand Status Limited
Quantity per package 160
Ultra Librarian 3D Model Ultra Librarian TUSB3200ACPAH CAD Model

Description

Overview of Texas Instruments TUSB3200ACPAH

The TUSB3200ACPAH from Texas Instruments is a versatile USB streaming controller that is designed to bridge the gap between the USB interface and various audio, telephony, and data transfer applications. This highly integrated device serves as an essential component for developers looking to implement USB connectivity in their designs with minimal complexity and maximum efficiency.

Key Features

  • USB Compliance: The TUSB3200ACPAH is fully compliant with the USB 2.0 Full-Speed specification, ensuring seamless integration with existing USB systems and devices.
  • Audio and Data Streaming: This controller supports a wide range of audio and data streaming functions, making it suitable for applications such as USB headsets, speakers, and data acquisition systems.
  • Programmability: With an onboard programmable DSP core, the TUSB3200ACPAH offers flexibility to developers, allowing them to customize the device to suit specific application requirements.
  • Connectivity: The device provides a variety of interface options, including I2S, SPI, and UART, enabling easy connection to other components within a system.
  • Integrated Functionality: It includes an integrated SIE (Serial Interface Engine), FIFOs, USB transceivers, and a voltage regulator, which reduces the need for external components and simplifies the design process.

Applications

The TUSB3200ACPAH is ideal for a range of uses, particularly in:

  • USB Audio Interfaces
  • VoIP Handsets and Headsets
  • Teleconferencing Systems
  • Data Acquisition Modules
  • Industrial Control Interfaces

Technical Specifications

The device operates over a temperature range of -40°C to 85°C and is available in a 52-pin TQFP (Thin Quad Flat Package) that is RoHS compliant. It requires a single 3.3V power supply for operation and provides internal voltage regulation for the DSP core and other internal circuits.

For developers and engineers looking to integrate USB functionality into their products with a reliable and customizable solution, the Texas Instruments TUSB3200ACPAH offers a compelling combination of features, performance, and ease of use.

You May Also Be Interested in

Microchip Technology
DIGI 60G, PB FREE BUMPS
Lowest to $1,144.4766
Texas Instruments
SERIAL I/O CONTROLLER, 2 CHANNEL
Lowest to $17.2964
Infineon Technologies
IC USB TYPE C CCG4 40QFN
Lowest to $4.0036
Rochester Electronics
INTERRUPT CONTROLLER, 80C86; 80C
Lowest to $11.2958
Infineon Technologies
IC MOTOR DRIVER 48VQFN
Lowest to $3.9618
Microchip Technology
IC CTRLR HUB 128QFP
Lowest to $6.5663
Infineon Technologies
INTELLIGENT NTC-Q NETWORK TERMI
Need more? Email Us
Infineon Technologies
MCU WITH LIN & POWER SWITCHES
Lowest to $9.4135
Infineon Technologies
IC EEPROM 256BYTE CHIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6581 $63.3162
5+ $25.9759 $129.8795
7+ $25.1643 $176.1501
10+ $24.3525 $243.5250
12+ $23.5407 $282.4884
16+ $21.1055 $337.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess