EN
  • EN
  • DE

TPS25921ADR

Part No TPS25921ADR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC PWR MGR EFUSE 18V 8SOIC / Precise Current Limit and Over Voltage Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Electronic Fuse
Accuracy ±2%
Voltage - Input 4.5V ~ 18V
Current - Output 1.7A
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803074-TPS25921ADR
Ultra Librarian 3D Model Ultra Librarian TPS25921ADR CAD Model

Description

Overview of Texas Instruments TPS25921ADR

The Texas Instruments TPS25921ADR is a highly sophisticated circuit protection and power management device that is an integral component in modern electronic systems. This advanced power protection solution is designed to safeguard sensitive electronic circuits from overcurrent and overvoltage conditions, ensuring the reliability and longevity of consumer, industrial, and automotive electronics.

Key Features

  • Adjustable Overcurrent Protection: The TPS25921ADR offers precise overcurrent protection that can be adjusted to the needs of the specific application, thereby providing flexibility and enhanced safety for a variety of devices.
  • Wide Operating Voltage Range: With an operating voltage range from 2.7V to 18V, this device is versatile enough to be used in a broad spectrum of electronic products, from low-voltage portable devices to higher-voltage industrial applications.
  • Fast Overvoltage Protection: The fast response to overvoltage events ensures that sensitive components are quickly protected from potentially damaging voltage spikes.
  • Power Good (PG) Output: This feature provides a real-time indication that the output voltage is within a nominal operating range, which is crucial for system diagnostics and monitoring.

Applications

The TPS25921ADR is well-suited for a variety of applications, including:

  • USB and other portable device power supplies
  • Industrial controls and automation systems
  • Point-of-Sale (POS) terminals
  • Automotive infotainment and telematics

Product Specifications

The device comes in a slim 10-pin VSON package, making it a compact solution for space-constrained applications. Its integrated FET with on-resistance of just 28 mΩ minimizes power loss and improves overall efficiency. The TPS25921ADR also features an under-voltage lockout (UVLO) that prevents the system from operating at dangerously low voltages, and an auto-retry feature that allows the system to attempt to reset after a fault condition has been cleared.

With its combination of protection features, adjustability, and compact size, the Texas Instruments TPS25921ADR is a robust solution for any design requiring precise power management and circuit protection.

You May Also Be Interested in

Texas Instruments
IC ELECT FUSE 10.4% 8SO PWRPAD
Lowest to $0.6447
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator TSOT-23-8
Lowest to $1.3554
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN
Lowest to $2.7722
Maxim Integrated
IC REGULATOR BGA
Lowest to $5.1818
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.8586
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Texas Instruments
IC CURRENT SENSE 1% 10VSSOP / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.5106
Texas Instruments
IC CURRENT SENSE 1% SC70-6
Lowest to $0.8626

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8883 $53.2980
140+ $0.7289 $102.0460
215+ $0.7061 $151.8115
295+ $0.6833 $201.5735
380+ $0.6605 $250.9900
510+ $0.5922 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,550 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess