EN
  • EN
  • DE

TPS25942ARVCR

Part No TPS25942ARVCR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description 5A eFuse Power MUX with Multiple Protection Modes | IC PWR MGMT EFUSE 2.7-18V 20WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Electronic Fuse
Accuracy ±8%
Parts Input Voltage (V) 2.7V ~ 18V
Output Current 5.3A
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-WQFN (4x3)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272299-TPS25942ARVCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS25942ARVCR CAD Model

Description

Overview of Texas Instruments TPS25942ARVCR

The TPS25942ARVCR is a sophisticated circuit protection and power management device from the renowned manufacturer Texas Instruments (TI). This integrated circuit (IC) is specially designed to protect systems against overvoltage, overcurrent, short circuits, and inrush current. It is a part of TI's power protection product portfolio and is suitable for a wide range of applications, including USB interfaces, consumer electronics, and industrial systems.

Key Features

  • Adjustable Current Limit: The device offers an adjustable current limit function that allows users to set the maximum current the system can draw, ensuring protection against overcurrent conditions.
  • Overvoltage Protection: It includes overvoltage protection to safeguard the system from voltage spikes that exceed the normal operating voltage range.
  • Reverse Voltage Blocking: A reverse voltage blocking feature prevents damage to the system in case of reverse polarity connection.
  • Fast Overcurrent Response: The TPS25942ARVCR reacts quickly to overcurrent events, providing a rapid response to protect sensitive components.
  • Power Good (PG) Output: This feature provides a signal output that indicates whether the output voltage is within a nominal range, which is useful for system monitoring and power sequencing.

Electrical Characteristics

  • Input Voltage Range: The device operates over a wide input voltage range, accommodating various system requirements.
  • Operating Temperature: It is designed to function reliably across a broad temperature range, making it suitable for challenging environmental conditions.
  • Package: The TPS25942ARVCR comes in a compact VQFN (RVC) package, allowing for efficient use of board space in space-constrained applications.

Applications

The TPS25942ARVCR's versatile nature makes it an ideal choice for numerous applications, including:

  • USB power delivery and charging ports
  • Portable and battery-powered devices
  • Industrial control systems
  • Point-of-sale terminals
  • Networking and telecommunications equipment

In conclusion, the TPS25942ARVCR from Texas Instruments is a robust power management solution that offers advanced protection features for electronic systems. Its adjustable settings, comprehensive protection mechanisms, and wide operating range make it a flexible and reliable choice for designers looking to safeguard their applications from electrical hazards.

You May Also Be Interested in

Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
National Semiconductor (TI)
Precision Current Gauge IC with Ultra Low Loss Sense Element and PWM Output
Need more? Email Us
Others
Lowest to $3.3414
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $12.5357
Infineon Technologies
IC CURRENT SENSE 8SOIC / Current Sense Regulator 20mA 8-SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 3.5% 8VSSOP
Lowest to $1.9424

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8668 $52.0080
145+ $0.7113 $103.1385
220+ $0.6890 $151.5800
300+ $0.6668 $200.0400
390+ $0.6446 $251.3940
520+ $0.5779 $300.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,440 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess