EN
  • EN
  • DE

TPS27S100BRRKT

Part No TPS27S100BRRKT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER MANAGEMENT / Power Switch/Driver 1:1 N-Channel 13A 16-WQFN (4x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface Logic
Voltage - Load 4V ~ 40V
Supply Voltage - Operating Not Required
Current - Output (Max) 13A
Rds On (Typ) 80mOhm
Input Type Non-Inverting
Features Shutdown
Fault Protection Over Load, Over Temperature, Short Circuit, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 16-WQFN (4x3.5)
Package / Case 16-WFQFN Exposed Pad
Base Product Number TPS27S100
Other Names 296-TPS27S100BRRKTCT,296-TPS27S100BRRKTDKR,296-TPS27S100BRRKTTR
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253213-TPS27S100BRRKT
Ultra Librarian 3D Model Ultra Librarian TPS27S100BRRKT CAD Model

Description

The TPS27S100BRRKT is a robust, high-performance power switch from Texas Instruments, designed to efficiently manage power distribution in automotive and industrial applications. This advanced device is engineered to provide reliable and precise control over the power supply, ensuring the safety and stability of the system it is integrated into.

Key Features:

  • High-Voltage Capability: The TPS27S100BRRKT is capable of handling high voltages, making it suitable for a wide range of applications that require a durable and resilient power switch.
  • Smart Protection: This power switch comes with built-in features to protect against overcurrent, overvoltage, and overheating. It is designed to ensure the longevity and reliability of both the switch and the system it protects.
  • Low Power Consumption: The device is optimized for low quiescent current, minimizing power waste and enhancing overall system efficiency.
  • Diagnostic Functions: It includes diagnostic capabilities that provide valuable feedback about the status of the power switch, helping to identify and resolve issues quickly.
  • Flexible Control: The TPS27S100BRRKT offers a flexible control interface that can be easily integrated into a variety of system architectures, allowing for seamless operation within a diverse range of applications.

Applications:

  • Automotive Systems
  • Industrial Control Modules
  • Power Distribution Units
  • Heavy Machinery
  • Advanced Driver Assistance Systems (ADAS)

With its advanced technology and comprehensive protection features, the TPS27S100BRRKT from Texas Instruments stands out as a premier choice for designers and engineers looking to enhance the performance and safety of their power management systems. Whether used in the demanding environments of automotive applications or the precise control required in industrial settings, the TPS27S100BRRKT delivers the reliability and performance expected from a leader in semiconductor solutions.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8135 $50.6430
44+ $2.3086 $101.5784
68+ $2.2364 $152.0752
93+ $2.1643 $201.2799
120+ $2.0921 $251.0520
160+ $1.8757 $300.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess