EN
  • EN
  • DE

TPS28226DRBRG4

Part No TPS28226DRBRG4
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840959-TPS28226DRBRG4
Ultra Librarian 3D Model Ultra Librarian TPS28226DRBRG4 CAD Model

Description

The TPS28226DRBRG4 is a high-speed, dual-channel synchronous buck MOSFET driver designed and manufactured by Texas Instruments (TI). This advanced driver IC is specifically engineered for high-frequency, high-efficiency power conversion applications. The device is housed in a compact 8-pin SON package, making it suitable for space-constrained applications.

Featuring a wide supply voltage range from 4.5V to 14V, the TPS28226DRBRG4 is versatile and can be used in various power systems. Its adaptive anti-cross conduction and high-pulse current capability ensure efficient operation and reduce power loss by minimizing dead time between the high-side and low-side MOSFETs.

The driver IC delivers robust performance with its high peak current drive capability of up to 2A on both the high-side and low-side channels. This high current capability, combined with fast propagation delays and short rise and fall times, makes the TPS28226DRBRG4 an excellent choice for driving power MOSFETs at high frequencies, which is critical for reducing the size of passive components and improving power density.

One of the key features of the TPS28226DRBRG4 is its tri-state PWM input, which allows for easy interfacing with modern microcontrollers and digital signal processors. This feature also provides a shutdown function to quickly disable the driver and reduce power consumption when the system is in standby or idle mode.

Safety and reliability are paramount in power management solutions, and the TPS28226DRBRG4 addresses these concerns with its under-voltage lockout (UVLO) feature. This feature ensures that the driver operates only when the supply voltage is within an acceptable range, protecting the system from potential damage due to insufficient supply voltage.

In summary, the TPS28226DRBRG4 from Texas Instruments is a high-performance, dual-channel synchronous buck MOSFET driver that offers efficiency, speed, and reliability for a wide range of power conversion applications. Its compact form factor, combined with its powerful features, makes it an ideal choice for designers looking to optimize their power systems for performance and size.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6515 $52.1200
190+ $0.5346 $101.5740
290+ $0.5179 $150.1910
400+ $0.5012 $200.4800
520+ $0.4845 $251.9400
695+ $0.4344 $301.9080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess