EN
  • EN
  • DE

TPS2H000BQPWPRQ1

Part No TPS2H000BQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWTCH N-CHAN 1:1 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Power Switch/Driver
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TPS2H000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45179-1, 296-45179-2, 296-45179-6, TPS2H000BQPWPRQ1-ND, -296-45179-1-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852884-TPS2H000BQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS2H000BQPWPRQ1 CAD Model

Description

The TPS2H000BQPWPRQ1 is a robust automotive-grade power distribution switch from Texas Instruments, designed to handle the demanding requirements of vehicle power management systems. This advanced integrated circuit (IC) is specifically engineered to provide safe and efficient control of power to various electronic subsystems within an automotive environment.

Constructed with the cutting-edge technology for which Texas Instruments is known, the TPS2H000BQPWPRQ1 offers a high level of performance and reliability. It is capable of operating over a wide voltage range, making it versatile enough to accommodate different automotive applications. The device is also equipped with a range of protection features, such as overcurrent, overvoltage, and thermal shutdown, ensuring the safety and longevity of the connected electronic components.

Key Features

  • High-Side Switch Control: This feature allows for the precise management of power delivery to the load, ensuring efficient operation and reduced power loss.
  • Wide Operating Voltage Range: The device is designed to function effectively across a broad range of input voltages, which is essential for fluctuating automotive power systems.
  • Advanced Protection Circuitry: With built-in protection against overcurrent, overvoltage, and overheating, the TPS2H000BQPWPRQ1 safeguards both itself and the connected peripherals from potential damage.
  • Diagnostic and Status Reporting: The switch includes diagnostic capabilities that provide valuable feedback on the status of the power distribution system, aiding in maintenance and troubleshooting.
  • Automotive Grade: As an AEC-Q100 qualified device, the TPS2H000BQPWPRQ1 meets the stringent quality standards required for automotive applications.

Applications

The versatility of the TPS2H000BQPWPRQ1 makes it suitable for a wide array of automotive applications. It is ideal for power distribution in body control modules, infotainment systems, advanced driver-assistance systems (ADAS), and other electronic modules that require reliable power management with protective features. Its robust design ensures that it can withstand the harsh conditions commonly found in automotive environments.

In summary, the TPS2H000BQPWPRQ1 from Texas Instruments represents a state-of-the-art solution for power distribution in modern vehicles, combining performance, protection, and reliability in a package that meets the rigorous standards of the automotive industry.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4613 $51.1455
85+ $1.1990 $101.9150
130+ $1.1615 $150.9950
180+ $1.1241 $202.3380
235+ $1.0866 $255.3510
310+ $0.9742 $302.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess