EN
  • EN
  • DE

TPS3307-33DGNR

Part No TPS3307-33DGNR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Processor Supervisor 4.55V/2.93V/Adj 3 Active High/Active Low Automotive 8-Pin HVSSOP EP T/R / IC 5/3.3V/ADJ TRPL MONIT 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V, 4.55V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 220002-TPS3307-33DGNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS3307
Introduction Date October 28, 2005
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS3307-33DGNR CAD Model

Description

Product Overview: TPS3307-33DGNR by Texas Instruments

The TPS3307-33DGNR is a robust, triple-supervisor integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular component is engineered to monitor power supply voltages, ensuring that electronic systems operate within their specified voltage ranges, which is critical for maintaining system reliability and performance.

Key Features:

  • Triple Voltage Monitoring: The device is capable of supervising three separate voltage nodes, which makes it ideal for complex systems that require multiple voltage rails to be monitored simultaneously.
  • Adjustable Voltage Thresholds: It provides the flexibility to set the voltage thresholds according to the specific needs of the application, ensuring customized and precise monitoring.
  • Low Supply Current: With a typical supply current of only 40 µA, the TPS3307-33DGNR is optimized for low-power consumption, contributing to the overall energy efficiency of the system it's integrated into.
  • Manual Reset Input: A manual reset input allows for an external signal to initiate a system reset, providing additional control to the user or system operator.
  • Power-On Reset Generator: The built-in power-on reset generator ensures that the system has a stable startup by providing a reset signal at power-up until the monitored voltages have stabilized.

Applications:

The TPS3307-33DGNR is versatile and can be used in a wide variety of applications, including:

  • Networking equipment such as routers, switches, and hubs
  • Industrial control systems
  • Computer systems and servers
  • Portable/battery-powered electronics
  • Telecommunications infrastructure

Packaging and Quality:

This component comes in an 8-pin MSOP (DGN) package, which is compact and suitable for space-constrained applications. Additionally, the TPS3307-33DGNR is part of Texas Instruments' commitment to high-quality standards, ensuring reliability and performance across a wide range of operating conditions.

Overall, the TPS3307-33DGNR by Texas Instruments is a sophisticated and reliable solution for voltage supervision in critical electronic systems. Its combination of features, including triple voltage monitoring and adjustable thresholds, make it a valuable component for designers looking to enhance system stability and safety.

You May Also Be Interested in

ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8315 $50.9670
44+ $2.3233 $102.2252
67+ $2.2507 $150.7969
92+ $2.1781 $200.3852
119+ $2.1055 $250.5545
159+ $1.8877 $300.1443
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,502 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess