EN
  • EN
  • DE

S9S12VR48AF0MLCR

Part No S9S12VR48AF0MLCR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 32LQFP  /  12V1 series Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 32-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tape & Reel (TR)
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 2x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S9S12
Other Names 935312205528
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263781-S9S12VR48AF0MLCR
Ultra Librarian 3D Model Ultra Librarian S9S12VR48AF0MLCR CAD Model

Description

Product Overview: NXP S9S12VR48AF0MLCR Microcontroller

The NXP S9S12VR48AF0MLCR is a high-performance microcontroller designed to meet the rigorous demands of automotive and industrial applications. This device is part of the S12 MagniV family, which integrates a sophisticated MCU with a smart MOSFET driver on a single die, offering a compact and efficient solution for electronic control units (ECUs).

Key Features:

  • Integrated Design: The S9S12VR48AF0MLCR combines the processing power of a 16-bit microcontroller with a voltage regulator and LIN physical layer in a single-chip solution, reducing system complexity and improving reliability.
  • High Performance: With a maximum CPU frequency of 40 MHz, this microcontroller provides robust computational capabilities for handling complex tasks and real-time operations.
  • Memory Capacity: It features 48 KB of Flash memory and 4 KB of RAM, ensuring ample space for application code and data storage.
  • Advanced Timer Functions: The device is equipped with multiple timers, including a Real-Time Interrupt timer and a Periodic Interrupt Timer, which facilitate precise event scheduling and system management.
  • Robust I/O Capabilities: A variety of input/output options are available, including digital I/O ports and analog-to-digital converters (ADCs), providing flexibility in interfacing with sensors, actuators, and other peripherals.
  • Automotive-Grade Quality: The S9S12VR48AF0MLCR is designed to withstand the harsh conditions of automotive environments, meeting AEC-Q100 standards for temperature, reliability, and longevity.
  • Communication Interfaces: It supports multiple communication protocols, including LIN, SPI, and SCI, allowing for seamless integration with other components within the vehicle's network.

Applications:

The versatility and integrated nature of the S9S12VR48AF0MLCR make it ideal for a wide range of applications, particularly in the automotive sector. It is commonly used in body control modules, window lifters, wiper controls, and HVAC systems. Its robust design also makes it suitable for industrial control systems and smart actuators.

Conclusion:

The NXP S9S12VR48AF0MLCR microcontroller is an innovative solution for designers looking to streamline their ECU development process. Its integrated features and high-performance capabilities make it a smart choice for applications requiring efficient and reliable control in an automotive-grade package.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6197 $59.5773
22+ $5.4317 $119.4974
33+ $5.2619 $173.6427
46+ $5.0921 $234.2366
59+ $4.9224 $290.4216
79+ $4.4132 $348.6428
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess