EN
  • EN
  • DE
  • IT

TPS3421EGDRY

Part No TPS3421EGDRY
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SON-6
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750286-TPS3421EGDRY
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3421EGDRY CAD Model

Description

The TPS3421EGDRY is a state-of-the-art supervisory circuit developed by Texas Instruments, designed to monitor power supply and system health in digital systems. This compact, highly-integrated component is a crucial part of modern electronics, ensuring that systems operate within their specified voltage thresholds, thus safeguarding against data corruption, component stress, and premature system failure.

Key Features

  • Voltage Supervision: The TPS3421EGDRY provides precise voltage supervision, typically for 3.3V, 2.5V, 1.8V, and other nominal voltage rails, offering a range of threshold voltages suitable for various applications.
  • Programmable Delay: It features a programmable time delay for the reset signal, allowing designers to tailor the supervisory circuit to their system's requirements, providing flexibility in managing system power-on and brownout conditions.
  • Low Power Consumption: With its low quiescent current, the TPS3421EGDRY is ideal for battery-powered and energy-sensitive applications, contributing to overall power efficiency and longer battery life.
  • Manual Reset: It includes a manual reset input, enabling a system reset from an external button or signal, which is essential for user-initiated reboots or for recovery from a software lock-up.
  • Compact Package: The device comes in a tiny 6-pin SOT (Small Outline Transistor) package, making it suitable for space-constrained applications without compromising on performance.

Applications

The TPS3421EGDRY is designed to be versatile and is commonly used in a wide array of applications such as:

  • Portable and battery-powered devices
  • Microcontroller-based systems
  • Intelligent sensors and IoT devices
  • Industrial controls
  • Networking equipment

With its robust feature set, the TPS3421EGDRY from Texas Instruments is an essential component for ensuring the reliability and stability of electronic systems. Its precise monitoring capabilities and programmable options make it a flexible solution for a multitude of applications across various industries.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7132 $53.4900
175+ $0.5852 $102.4100
265+ $0.5670 $150.2550
365+ $0.5487 $200.2755
475+ $0.5304 $251.9400
635+ $0.4755 $301.9425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess