EN
  • EN
  • DE

TPS3619-33DGK

Part No TPS3619-33DGK
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC BATTERY-BACKUP 3.3V 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 60 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 142327-TPS3619-33DGK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3619-33DGK CAD Model

Description

Product Overview: TPS3619-33DGK

The TPS3619-33DGK is a highly reliable, low-power supervisory circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This supervisory circuit is engineered to monitor power supply and system voltages, ensuring that microprocessors and digital systems operate optimally within their voltage thresholds.

Contained in an 8-pin MSOP (DGK) package, the TPS3619-33DGK offers a fixed-sense threshold voltage of 3.3V, which is ideal for 3.3V-powered systems. It is designed to assert a reset signal whenever the VCC supply voltage drops below the 3.3V threshold, thus safeguarding the system from running under conditions that could lead to unpredictable behavior.

Key Features:

  • Voltage Monitoring: Precise monitoring of 3.3V supply lines to ensure proper system reset functionality.
  • Low Power Consumption: With a typical supply current of only 9 µA, it minimizes the power draw on the system, making it suitable for power-sensitive applications.
  • Programmable Delay: The reset output delay can be programmed via an external capacitor, allowing designers to customize the reset timing to match specific system requirements.
  • Manual Reset: The inclusion of a manual reset input provides an additional layer of system control, enabling users to manually initiate a system reset.
  • Wide Operating Temperature Range: The device operates over a temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions.

Applications:

The TPS3619-33DGK is versatile in its applications, suitable for a range of electronic systems that require precise voltage monitoring and reset functions. These include:

  • Microprocessor or Microcontroller-based Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controls
  • Notebook Computers
  • Medical Devices
  • Networking Equipment

With its robust design and precision voltage monitoring capabilities, the TPS3619-33DGK from Texas Instruments is an essential component for ensuring system stability and reliability. Its small footprint and low power consumption make it an excellent choice for designers looking to enhance the operational integrity of their digital systems.

You May Also Be Interested in

Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9448 $51.2824
31+ $3.2368 $100.3408
48+ $3.1356 $150.5088
66+ $3.0345 $200.2770
86+ $2.9333 $252.2638
115+ $2.6299 $302.4385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess