EN
  • EN
  • DE

TPS3620-33MDGKTEP

Part No TPS3620-33MDGKTEP
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC BACKUP BATT SUPERVISOR 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 60 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1111651-TPS3620-33MDGKTEP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3620-33MDGKTEP CAD Model

Description

Product Overview: TPS3620-33MDGKTEP from Texas Instruments

The TPS3620-33MDGKTEP is a robust, precision voltage supervisor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's extensive portfolio of monitoring and control solutions, engineered to ensure the reliable operation of microprocessors, microcontrollers, and other voltage-sensitive devices.

Key Features

  • Voltage Threshold Accuracy: The TPS3620-33MDGKTEP offers a precise voltage threshold accuracy of ±1.5%, which is crucial for sensitive applications where voltage levels need to be monitored with high precision.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system power rails and ensuring versatility across different applications.
  • Low Quiescent Current: The device is designed for efficiency, featuring a low quiescent current that minimizes power consumption when the device is in an idle state.
  • Adjustable Delay Time: It includes an adjustable delay time feature, which allows designers to set the monitoring delay according to specific system requirements, enhancing the flexibility of the device.
  • Temperature Range: The TPS3620-33MDGKTEP is specified for operation over an extended industrial temperature range, making it suitable for harsh environments.

Applications

The TPS3620-33MDGKTEP is ideal for a variety of applications that require precise voltage monitoring and system reliability. Common applications include:

  • Industrial and automotive systems
  • Telecommunications equipment
  • Networking hardware
  • Portable and battery-powered devices

Package and Availability

The device is offered in an 8-pin VSSOP (DGK) package, providing a compact footprint for space-constrained applications. Its robust design adheres to the enhanced product (EP) standards, ensuring high reliability and performance even under extreme conditions.

With its combination of precision, efficiency, and versatility, the TPS3620-33MDGKTEP voltage supervisor from Texas Instruments is an excellent choice for system designers looking to enhance the safety and stability of their electronic products.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC POWER
Lowest to $0.8732
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1674 $51.5022
8+ $14.0861 $112.6888
11+ $13.6459 $150.1049
16+ $13.2057 $211.2912
20+ $12.7655 $255.3100
27+ $11.4450 $309.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess