EN
  • EN
  • DE

TPS3702CX10DDCT

Part No TPS3702CX10DDCT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT MONITOR OV/UV 1.0V SOT6 / High Accuracy, Overvoltage and Undervoltage Monitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Voltage Detector
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 1V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 797915-TPS3702CX10DDCT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS3702
Introduction Date January 27, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS3702CX10DDCT CAD Model

Description

Product Overview: TPS3702CX10DDCT by Texas Instruments

The TPS3702CX10DDCT is a high-precision window voltage detector designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced monitoring IC is engineered to ensure that systems operate within their specified voltage ranges, making it an essential component for a variety of applications, including but not limited to, portable electronics, medical devices, and industrial equipment.

Key Features

  • Wide Supply Voltage Range: The device is capable of operating over a broad supply voltage range, accommodating various system requirements.
  • High Accuracy: With a precision threshold accuracy, the TPS3702CX10DDCT ensures reliable voltage monitoring, which is critical for sensitive electronic applications.
  • Dual Window Comparator: This feature allows the device to monitor both overvoltage and undervoltage conditions, providing comprehensive protection.
  • Low Quiescent Current: The IC is designed for energy efficiency, drawing minimal current in idle state, which is beneficial for battery-powered devices.
  • Adjustable Thresholds: Users can set the voltage thresholds according to their specific needs, offering flexibility across different applications.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for harsh environments.
  • Small Package Size: Housed in a compact, surface-mount package, the TPS3702CX10DDCT saves valuable board space and is ideal for space-constrained applications.

Applications

The versatility of the TPS3702CX10DDCT extends to a multitude of applications. It is particularly useful in:

  • Power supply monitoring
  • Battery-powered equipment
  • Process control systems
  • Automotive electronics
  • Portable consumer electronics

Reliability and Support

As with all Texas Instruments products, the TPS3702CX10DDCT is built with reliability in mind. TI provides comprehensive technical support and documentation, making integration into your system seamless. With its robust design and precision performance, this voltage detector is an excellent choice for ensuring system stability and protecting against voltage-related issues.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8658 $100.3030
55+ $2.7762 $152.6910
75+ $2.6867 $201.5025
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess