EN
  • EN
  • DE

TPS3702CX33QDDCRQ1

Part No TPS3702CX33QDDCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TSOT23-6 / High-Accuracy, Overvoltage and Undervoltage Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Voltage Detector
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 3.3V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805631-TPS3702CX33QDDCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3702CX33QDDCRQ1 CAD Model

Description

TPS3702CX33QDDCRQ1 - High-Accuracy Dual-Channel Voltage Detector

The TPS3702CX33QDDCRQ1 from Texas Instruments is a state-of-the-art dual-channel voltage detector designed for systems that require precise voltage monitoring. This device is tailored to monitor over-voltage and under-voltage conditions with high accuracy, ensuring that electronic systems operate within their specified voltage ranges for optimal performance and reliability.

Key Features

  • High Accuracy: The TPS3702 offers a threshold accuracy of ±0.5% over the full temperature range, which is crucial for sensitive applications where voltage precision is paramount.
  • Dual Voltage Monitoring: With two independent voltage-sensing inputs, this device can monitor two voltage nodes simultaneously, making it highly versatile for various system designs.
  • Adjustable Thresholds: The voltage thresholds are externally adjustable, providing designers with the flexibility to set precise over-voltage and under-voltage limits according to the needs of their specific applications.
  • Low Quiescent Current: The TPS3702 features a low quiescent current of 6.5 µA (typical), which is beneficial for power-sensitive applications.
  • Wide Operating Temperature Range: This device operates over an automotive temperature range of –40°C to +125°C, making it suitable for harsh environments.
  • Robust Package: It comes in a small, leaded SOT-6 package that is easy to handle and integrate into various circuit designs.

Applications

The TPS3702CX33QDDCRQ1 is ideal for a wide range of applications, particularly in the automotive sector, where high reliability and precision are required. It is well-suited for:

  • ECU (Engine Control Units)
  • Automotive infotainment systems
  • Powertrain systems
  • Telematics
  • Advanced Driver Assistance Systems (ADAS)

With its dual-channel design and high accuracy, the TPS3702CX33QDDCRQ1 is a crucial component for systems that cannot afford to operate outside their specified voltage range. Texas Instruments' commitment to quality and performance makes this voltage detector a reliable choice for critical applications in the automotive industry and beyond.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7791 $50.0238
44+ $2.2803 $100.3332
68+ $2.2090 $150.2120
94+ $2.1378 $200.9532
121+ $2.0665 $250.0465
162+ $1.8527 $300.1374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,528 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess