EN
  • EN
  • DE

TPS3707-25DGNRG4

Part No TPS3707-25DGNRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.25V PROCESSOR MON 8-MSOP / Processor Supervisor 1.25V/2.25V 2 Active Low/Push-Pull 8-Pin HVSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.25V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 797918-TPS3707-25DGNRG4
Popularity Medium
Supply and Demand Status Balance
Family Name TPS3707-25
Introduction Date March 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS3707-25DGNRG4 CAD Model

Description

TPS3707-25DGNRG4 - Texas Instruments

The TPS3707-25DGNRG4 is a highly precise supply voltage supervisor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is engineered to provide a critical system monitoring function by asserting a reset signal whenever the VCC supply voltage drops below a preset threshold. It is ideal for managing microprocessor and microcontroller power supply systems, ensuring that your digital systems operate reliably within their voltage parameters.

This supervisor comes in an 8-pin MSOP (DGN) package and features a fixed-sense threshold voltage of 2.5V, which is suitable for a variety of low-voltage applications. The TPS3707-25DGNRG4 offers a unique combination of low supply current and high accuracy, with a threshold voltage accuracy of ±1.5% at 25°C, making it a perfect choice for systems that require precise voltage monitoring without a significant power burden.

Key features of the TPS3707-25DGNRG4 include:

  • Supply voltage supervision range tailored for 2.5V-powered systems.
  • Low supply current of 6.5 µA (typical), which is advantageous for power-sensitive applications.
  • Manual reset input, providing an external override for the reset signal.
  • Watchdog timer functionality to ensure system responsiveness and recovery.
  • Reset time delay of 20 ms (minimum), allowing the system enough time to stabilize after a voltage drop before resuming operation.
  • Open-drain RESET output, which supports wired-OR connections and provides flexibility in interfacing with different logic levels.

The TPS3707-25DGNRG4's robust design also includes overtemperature and overcurrent protection, enhancing the reliability of the overall system. This voltage supervisor is commonly employed in a wide range of applications, from consumer electronics to industrial control systems, where maintaining correct operation during power fluctuations is critical.

With the TPS3707-25DGNRG4, Texas Instruments continues to demonstrate its commitment to high-quality, reliable components that meet the stringent demands of modern electronic systems. Whether you're designing a new product or upgrading an existing one, this voltage supervisor is an excellent choice for maintaining system integrity through precise voltage monitoring.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess