EN
  • EN
  • DE

TPS3779CDBVT

Part No TPS3779CDBVT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT DETECTOR 2CH LOP 6SOT23 / Processor Supervisor Adj/Adj 2 Active Low/Push-Pull 6-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 797919-TPS3779CDBVT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS3779
Introduction Date June 22, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS3779CDBVT CAD Model

Description

The TPS3779CDBVT from Texas Instruments stands out as a robust and precise voltage supervisor, designed to ensure the stability and reliability of electronic systems. This integrated circuit (IC) is engineered to monitor voltage levels, providing crucial protection against undervoltage and overvoltage conditions that could potentially damage the system or degrade its performance.

Key Features

  • Voltage Monitoring: The TPS3779CDBVT is capable of monitoring two voltage nodes simultaneously, offering designers the flexibility to safeguard multiple power rails within their system.
  • Adjustable Thresholds: Users can set precise voltage thresholds according to their system requirements, ensuring tailored protection for each unique application.
  • Low Quiescent Current: With its ultra-low quiescent current, this device is an excellent choice for power-sensitive applications, contributing to the overall energy efficiency of the system.
  • High Accuracy: Texas Instruments ensures high accuracy in voltage monitoring, which is critical for systems that cannot tolerate even minor deviations from specified voltage levels.

Applications

The versatility of the TPS3779CDBVT allows it to be integrated into a wide array of applications. It is particularly well-suited for:

  • Portable and battery-powered devices where power conservation is essential.
  • Industrial applications that require stringent voltage regulation.
  • Automotive systems that demand reliable performance under varying conditions.
  • Communication infrastructure where uptime and stability are paramount.

Package and Availability

The device comes in a compact SOT-23-6 package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance or reliability, making the TPS3779CDBVT a preferred choice for designers looking to optimize their board space without sacrificing functionality.

As a testament to Texas Instruments' commitment to quality, the TPS3779CDBVT is designed to meet the rigorous standards expected in professional electronics. For those interested in incorporating this voltage supervisor into their designs, it is widely available through various distributors and directly from Texas Instruments.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9927 $51.8102
62+ $1.6351 $101.3762
95+ $1.5840 $150.4800
131+ $1.5329 $200.8099
169+ $1.4818 $250.4242
226+ $1.3285 $300.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess