EN
  • EN
  • DE

TPS3780DDBVT

Part No TPS3780DDBVT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT DETECTOR 2CH LOP 6SOT / Processor Supervisor Adj/Adj 2 Active Low/Open Drain 6-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 797923-TPS3780DDBVT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS3780
Introduction Date June 22, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS3780DDBVT CAD Model

Description

Product Overview: TPS3780DDBVT

The TPS3780DDBVT is a high-precision voltage detector manufactured by Texas Instruments, designed for applications that require monitoring of voltage levels with great accuracy. This device is particularly suitable for systems that need to ensure voltage stability and reliability, such as industrial controls, portable electronics, and power management systems.

Key Features

  • Supply Voltage Range: The TPS3780DDBVT operates over a wide supply voltage range, making it versatile for various applications.
  • Dual Voltage Monitoring: It is capable of monitoring two voltage nodes, providing system designers with flexibility in tracking multiple voltage rails.
  • Adjustable Thresholds: Threshold voltages can be set with external resistors, allowing for precise tuning as per application requirements.
  • Low Quiescent Current: The device features a low quiescent current, which is ideal for battery-powered applications where power conservation is critical.
  • Push-Pull Outputs: The TPS3780DDBVT comes with push-pull outputs that provide a direct drive to a microcontroller or processor, simplifying the design.
  • Temperature Range: It is designed to operate within an extended industrial temperature range, ensuring reliability under various environmental conditions.

Package and Quality

The TPS3780DDBVT is offered in a compact 6-pin SOT-23 package, which is suitable for space-constrained applications. Texas Instruments ensures high standards of quality and reliability, making this product a trustworthy choice for critical system monitoring.

Applications

Due to its versatility and performance, the TPS3780DDBVT is widely used across different sectors. Some common applications include:

  • Power Supply Monitoring
  • Battery Management Systems
  • Portable Electronic Devices
  • Microcontroller Reset Circuits
  • Industrial Equipment Monitoring

Overall, the TPS3780DDBVT from Texas Instruments is an essential component for designers who need a reliable and precise voltage monitoring solution. Its adjustable thresholds, low power consumption, and dual-channel monitoring make it a flexible and efficient choice for a wide array of applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2079 $54.3555
105+ $0.9911 $104.0655
160+ $0.9601 $153.6160
220+ $0.9292 $204.4240
280+ $0.8982 $251.4960
375+ $0.8053 $301.9875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,871 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess