EN
  • EN
  • DE

TPS37A010122DSKR

Part No TPS37A010122DSKR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description 65-V WINDOW SUPERVISOR WITH ULTR / Supervisor Open Drain or Open Collector 2 Channel 10-WSON (2.5x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Voltage Detector
Number of Voltages Monitored 2
Voltage - Threshold 0.8V, 0.8V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100µs Maximum
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (2.5x2.5)
Base Product Number TPS37
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS37A010122DSKRDKR,296-TPS37A010122DSKRCT,296-TPS37A010122DSKRTR
Standard Package 3,000
Win Source Part Number 1319960-TPS37A010122DSKR
Ultra Librarian 3D Model Ultra Librarian TPS37A010122DSKR CAD Model

Description

The TPS37A010122DSKR is a state-of-the-art voltage regulator integrated circuit (IC) manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This product is designed to cater to a wide range of applications that require precise voltage control and regulation.

Key Features

  • Output Voltage Range: The TPS37A010122DSKR offers an adjustable output voltage range, which is highly beneficial for various electronic applications that require different voltage levels.
  • High Accuracy: This device features high accuracy in voltage regulation, ensuring that the output remains stable even under fluctuating input conditions or varying load demands.
  • Low Dropout: The low dropout (LDO) feature of this regulator means that it can maintain output voltage regulation with a minimal difference between the input and output voltages, making it efficient in battery-powered devices.
  • Thermal Protection: Built-in thermal protection safeguards the IC from overheating, thus enhancing the reliability and longevity of both the regulator and the overall system.
  • Package Type: The device comes in a compact SKR package, which is ideal for space-constrained applications.

Applications

The versatile nature of the TPS37A010122DSKR makes it suitable for a plethora of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supply modules
  • Consumer electronics
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS37A010122DSKR is no exception. This product is built to meet high industry standards, ensuring performance and durability across a wide range of operating conditions. The device's robust design also means that it is less susceptible to failure due to external factors such as voltage spikes or temperature variations.

Environmental Considerations

The TPS37A010122DSKR is designed with environmental considerations in mind. It complies with RoHS (Restriction of Hazardous Substances) standards, indicating that it is free from certain hazardous materials commonly used in electronics. This compliance reflects Texas Instruments' dedication to environmental responsibility and the production of eco-friendly products.

You May Also Be Interested in

Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6268 $56.9380
75+ $1.3348 $100.1100
120+ $1.2931 $155.1720
160+ $1.2514 $200.2240
210+ $1.2097 $254.0370
280+ $1.0845 $303.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 172,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess