EN
  • EN
  • DE

TEF8102EN/N1Y

Part No TEF8102EN/N1Y
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description RADAR / IC RF TxRx + MCU 76GHz ~ 81GHz 155-WFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard -
Protocol -
Modulation -
Frequency 76GHz ~ 81GHz
Data Rate (Max) 40Mbps
Power - Output 12dBm
Sensitivity -
Memory Size -
Serial Interfaces SPI
Voltage - Supply 1.045V ~ 1.21V, 1.71V ~ 1.98V, 2.97V ~ 3.63V
Current - Receiving -
Current - Transmitting -
Temperature Range - Operating -40°C ~ 135°C (TJ)
Mounting Type Surface Mount
Package / Case 155-WFBGA
Supplier Device Package 155-WFBGA (7.5x7.5)
Base Product Number TEF8102
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
Win Source Part Number 1352456-TEF8102EN/N1Y
Ultra Librarian 3D Model Ultra Librarian TEF8102EN/N1Y CAD Model

Description

The TEF8102EN/N1Y is a state-of-the-art car transceiver integrated circuit (IC) designed and manufactured by NXP Semiconductors. This product is tailored for automotive applications that demand high reliability and performance in challenging environments. The TEF8102EN/N1Y is a key component for enabling robust communication in vehicle networks.

Key Features

  • High Integration: The TEF8102EN/N1Y integrates multiple functions into a single chip, reducing the overall component count and saving valuable space on the automotive PCB.
  • Advanced Technology: Built on NXP's proven technology, this IC offers exceptional performance and quality for automotive manufacturers.
  • Robust Design: Engineered to withstand the harsh conditions typical of automotive environments, including wide temperature ranges and electrical disturbances.

Applications

The versatility of the TEF8102EN/N1Y makes it ideal for a variety of applications within the automotive sector. It is particularly suited for in-vehicle networks, where reliable data transmission is crucial. This includes applications such as:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics
  • Vehicle-to-Vehicle (V2V) and Vehicle-to-Infrastructure (V2I) communications

Technical Specifications

The TEF8102EN/N1Y transceiver IC boasts technical specifications that ensure optimal performance in automotive applications:

  • Supply Voltage Range: Designed to operate over a wide range of supply voltages, accommodating the fluctuations typical in automotive power systems.
  • Temperature Range: Capable of operating in extreme temperatures, ensuring reliability in all weather conditions.
  • Quality Standards: Manufactured to meet the highest quality standards, including AEC-Q100 qualification for automotive electronic components.

Conclusion

The TEF8102EN/N1Y from NXP is an exemplary product for automotive manufacturers seeking a robust and integrated solution for in-vehicle communication systems. Its combination of integration, advanced technology, and rugged design make it an essential component for modern vehicles.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX 802.15.4 56QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1575 $52.6300
10+ $10.7959 $107.9590
15+ $10.4585 $156.8775
20+ $10.1212 $202.4240
26+ $9.7838 $254.3788
35+ $8.7717 $307.0095
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,650 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess