EN
  • EN
  • DE

TPS37A010122DSKRQ1

Part No TPS37A010122DSKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain or Open Collector 2 Channel 10-WSON (2.5x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Voltage Detector
Number of Voltages Monitored 2
Voltage - Threshold 0.8V, 0.8V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100µs Maximum
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (2.5x2.5)
Base Product Number TPS37
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS37A010122DSKRQ1TR,296-TPS37A010122DSKRQ1CT,296-TPS37A010122DSKRQ1DKR
Standard Package 3,000
Win Source Part Number 1322379-TPS37A010122DSKRQ1
Ultra Librarian 3D Model Ultra Librarian TPS37A010122DSKRQ1 CAD Model

Description

Product Overview: TPS37A010122DSKRQ1

The TPS37A010122DSKRQ1 is a state-of-the-art automotive-grade voltage regulator designed and manufactured by Texas Instruments. This device is specifically engineered to meet the rigorous requirements of the automotive industry, offering exceptional reliability and performance for advanced electronic systems within vehicles.

With its wide input voltage range and low dropout voltage, the TPS37A010122DSKRQ1 ensures stable operation even under fluctuating power conditions, making it an ideal choice for applications that demand consistent power delivery. This voltage regulator is capable of supplying a maximum output current of 150 mA, which is suitable for powering a variety of sensors and microcontrollers used in modern automotive applications.

Key Features:

  • High Reliability: Designed to withstand harsh automotive environments, it operates reliably over a wide temperature range.
  • Low Dropout: The low dropout feature ensures efficient operation, minimizing power loss and heat generation.
  • Wide Input Voltage Range: This allows the device to handle various power supply conditions, accommodating the electrical complexities of automotive power systems.
  • Output Current: Capable of delivering up to 150 mA of output current, suitable for a range of electronic components.
  • Adjustable Output Voltage: Provides flexibility in design, enabling customization for specific circuit requirements.
  • Thermal Shutdown and Overcurrent Protection: These safety features protect the device and the connected components from damage due to overheating or excessive current draw.
  • Automotive Grade: Meets the AEC-Q100 standard for automotive electronic components, ensuring high-quality and durability.

The TPS37A010122DSKRQ1 is available in a compact, surface-mount package, which allows for easy integration into various automotive circuits without taking up significant space. Its robust design and comprehensive protection features make it a reliable power solution for the next generation of automotive electronics, contributing to safer and more efficient vehicles.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9315 $52.7670
42+ $2.4054 $101.0268
65+ $2.3302 $151.4630
89+ $2.2550 $200.6950
115+ $2.1799 $250.6885
154+ $1.9544 $300.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,280 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess