EN
  • EN
  • DE

TPS3809J25DBVRG4

Part No TPS3809J25DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.25V SUPPLY MONITOR SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 2.25V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 043293-TPS3809J25DBVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3809J25DBVRG4 CAD Model

Description

Product Overview: TPS3809J25DBVRG4

The TPS3809J25DBVRG4 is a highly reliable, low-power voltage supervisor designed by Texas Instruments to ensure proper system boot-up and operation. This integrated circuit is part of TI's extensive family of supply voltage supervisors that provide circuit initialization and timing supervision, primarily for DSPs and processor-based systems.

Key Features

  • Voltage Threshold: The TPS3809J25DBVRG4 features a fixed-sense threshold voltage of 2.5V, which is ideal for monitoring 2.5V power supplies and ensuring they remain within operational limits.
  • Low Quiescent Current: With a typical quiescent current of only 9 µA, this device is optimized for battery-powered and low-power applications.
  • Manual Reset Input: It includes a manual reset input that allows the user to trigger a system reset manually.
  • Reset Time Delay: The device has a programmable time delay for the reset, which can be set by external components, allowing designers to customize the reset timing to suit specific system requirements.
  • Supply Voltage Range: It operates over a wide supply voltage range from 1.1V to 5.5V, accommodating a variety of logic levels and power supply configurations.
  • Temperature Range: The TPS3809J25DBVRG4 operates within an industrial temperature range of −40°C to +85°C, ensuring reliability across diverse environmental conditions.

Package and Quality

The device comes in a small, 5-pin SOT-23 package, making it suitable for space-constrained applications. Its small size and low power consumption make it particularly well-suited for portable and handheld devices.

Applications

The TPS3809J25DBVRG4 is versatile and can be used in a wide range of applications, including:

  • Portable Electronics
  • Wireless Communication Systems
  • Networking Equipment
  • Notebook/Desktop Computers
  • Industrial Controls
  • Medical Equipment

With its precise voltage monitoring and low power consumption, the TPS3809J25DBVRG4 from Texas Instruments is an excellent choice for designers looking to enhance system reliability and extend battery life in their electronic products.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess