EN
  • EN
  • DE

TPS3813I50DBVTG4

Part No TPS3813I50DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 4.56V SUPPLY MONITOR SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 4.55V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1111732-TPS3813I50DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3813I50DBVTG4 CAD Model

Description

TPS3813I50DBVTG4: Processor Supervisor 2.93V 1 Active Low/Push-Pull

The TPS3813I50DBVTG4 is a state-of-the-art processor supervisor integrated circuit from Texas Instruments, designed to enhance system reliability and robustness in a wide range of applications. This compact device offers a precise voltage monitoring solution, ensuring that microprocessors, microcontrollers, and other digital systems operate within their specified voltage ranges.

With a fixed-sense threshold voltage of 2.93V, the TPS3813I50DBVTG4 constantly monitors the supply voltage of your digital system, providing an active-low reset signal when the monitored voltage drops below the threshold. The reset output remains low for a minimum of 200ms after the supply voltage exceeds the threshold, ensuring system stability and allowing enough time for the processor and other components to properly initialize.

The device features a push-pull output configuration, which provides a strong signal both when asserting and deasserting the reset. This ensures reliable operation even in noisy environments, making it ideal for critical applications that require a dependable reset mechanism.

Designed in a compact SOT-23-6 package, the TPS3813I50DBVTG4 is suitable for space-constrained applications. Its small footprint and low power consumption make it an excellent choice for portable and battery-powered devices, as well as for automotive, industrial, and telecommunications equipment.

Key features of the TPS3813I50DBVTG4 include:

  • Fixed voltage monitoring at 2.93V threshold
  • Active-low, push-pull reset output
  • Minimum 200ms reset pulse width
  • Low supply current for energy-efficient operation
  • Wide operating temperature range suitable for various environments
  • Compact SOT-23-6 package for space-saving designs

With its precise voltage monitoring and robust reset functionality, the TPS3813I50DBVTG4 from Texas Instruments is an essential component for safeguarding digital systems against under-voltage conditions, thereby preventing data corruption, erratic behavior, and potential damage to the system.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess