EN
  • EN
  • DE

TPS3813L30DBVT

Part No TPS3813L30DBVT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.64V SUPPLY MONITOR SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 2.64V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1111740-TPS3813L30DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3813L30DBVT CAD Model

Description

Overview of Texas Instruments TPS3813L30DBVT

The TPS3813L30DBVT is a state-of-the-art supervisory circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact device is engineered to monitor system voltages, ensuring that microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive components operate under optimal power conditions. The TPS3813L30DBVT is an essential component for systems that require a high degree of reliability and precision.

Key Features

  • Voltage Monitoring: This device is capable of monitoring a fixed voltage threshold of 3.0V, making it suitable for a variety of applications, including portable electronics, data storage systems, and industrial controls.
  • Low Power Consumption: With a quiescent current of just 9 µA, the TPS3813L30DBVT is designed for battery-powered and power-sensitive applications, ensuring minimal impact on system power reserves.
  • Reset Time Delay: The built-in programmable time delay feature provides flexibility, allowing designers to set the appropriate reset time for their system's needs.
  • Manual Reset: An added manual reset input allows for system resets to be initiated by the user or by external events, offering additional control over system operation.
  • Supply Voltage Range: The device supports a broad supply voltage range from 1.1V to 5.5V, accommodating various logic levels and making it versatile for multiple applications.
  • Temperature Range: It operates over a temperature range of -40°C to +125°C, ensuring reliability and performance even in extreme conditions.

Package and Quality

The TPS3813L30DBVT comes in a compact SOT-23-6 package, which is ideal for space-constrained applications. The small footprint of the device allows for efficient use of board space without sacrificing performance.

Applications

With its robust feature set, the TPS3813L30DBVT is well-suited for a wide range of applications. These include:

  • Portable and battery-powered devices
  • Networking equipment
  • Computing peripherals
  • Industrial controls and automation systems
  • Medical devices

Overall, the TPS3813L30DBVT from Texas Instruments is a highly reliable and versatile supervisory circuit that offers precision voltage monitoring and system protection, making it an invaluable component in any power-sensitive and critical system design.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to €0.7033
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to €0.6689
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to €1.5271
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to €0.6063
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to €0.7916
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ €1.9945 €45.8740
56+ €1.6365 €91.6442
86+ €1.5854 €136.3419
119+ €1.5342 €182.5745
153+ €1.4831 €226.9154
205+ €1.3297 €272.5906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,895 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess