EN
  • EN
  • DE

TPS3823-30DBVTG4

Part No TPS3823-30DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.63V SUPPLY MONITOR SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111751-TPS3823-30DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3823-30DBVTG4 CAD Model

Description

Product Overview: Texas Instruments TPS3823-30DBVTG4

The TPS3823-30DBVTG4 is a highly reliable supervisory circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact device is engineered to monitor power supply performance in digital systems, ensuring that the system operates within specified voltage thresholds for optimal functionality and stability.

The TPS3823-30DBVTG4 offers a precise voltage detection feature, with a threshold of 3.0V, which is critical for systems that require consistent and accurate monitoring to prevent data corruption, erratic behavior, or damage due to irregular power levels. The device is commonly used in a variety of applications, including microprocessor or microcontroller-based systems, portable/battery-powered equipment, and intelligent instruments, where maintaining the correct operating voltage is essential.

One of the key features of the TPS3823-30DBVTG4 is its built-in watchdog timer. This timer serves as an independent system monitor that can reset the system in case of software or hardware malfunctions, thereby enhancing the reliability of the entire system. The watchdog timer is programmable, allowing designers to set the monitoring interval according to their specific application needs.

With a supply voltage range from 1.1V to 5.5V, the TPS3823-30DBVTG4 is versatile and can be integrated into systems with various power requirements. Its low supply current of 15 µA (typical) makes it suitable for use in power-sensitive applications, ensuring minimal impact on overall power consumption.

The device is available in a small 5-pin SOT-23 package, which is ideal for space-constrained applications. Its operating temperature range from -40°C to +85°C allows for deployment in environments with wide temperature variations, maintaining performance and reliability under diverse conditions.

In summary, the Texas Instruments TPS3823-30DBVTG4 supervisory circuit is a robust solution for system voltage supervision, offering precise voltage monitoring, a programmable watchdog timer, and low power consumption in a compact package. It is a valuable component for any system designer looking to enhance the reliability and stability of their digital systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess