EN
  • EN
  • DE

TPS3823-30QDBVRQ1

Part No TPS3823-30QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / PROCESSOR SUPERVISORY CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Part Number Series TPS3823
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808653-TPS3823-30QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3823-30QDBVRQ1 CAD Model

Description

Product Overview: TPS3823-30QDBVRQ1 from Texas Instruments

The TPS3823-30QDBVRQ1 is a highly reliable, automotive-grade supervisory circuit designed and manufactured by Texas Instruments. This component is specifically engineered to monitor the system voltage in microprocessor (μP), microcontroller (MCU), and digital signal processor (DSP) based systems, ensuring that the proper operation of the system is maintained under various conditions.

Key Features

  • Voltage Monitoring: This device has a preset threshold voltage of 3.0V, offering precision supervision suitable for 3.3V systems.
  • Reset Time Delay: It includes a built-in delay feature, providing a reset signal for a specified minimum duration (typically 200 ms) upon detection of an out-of-tolerance power supply condition.
  • Supply Voltage Range: The TPS3823-30QDBVRQ1 operates over a wide supply voltage range, accommodating systems that require flexibility in their power supply design.
  • Low Power Consumption: With its low quiescent current, this supervisory circuit helps in reducing the overall power consumption of the system, making it suitable for power-sensitive applications.
  • Watchdog Timer: The integrated watchdog timer enhances system reliability by monitoring the system operation and initiating a system reset if the software strays from its intended operation.
  • Temperature Range: It is designed to operate over the automotive temperature range, ensuring reliable performance under extreme temperature conditions.
  • Package: The device is offered in a small, 6-pin SOT-23 package, making it ideal for space-constrained applications.

Applications

The TPS3823-30QDBVRQ1 is ideally suited for automotive and industrial applications where system reliability is paramount. It can be used in:

  • Engine control units (ECUs)
  • Body control modules (BCMs)
  • Infotainment systems
  • Telematics and advanced driver-assistance systems (ADAS)
  • Power supply systems

With its robust feature set and adherence to stringent automotive quality standards, the TPS3823-30QDBVRQ1 supervisory circuit from Texas Instruments is an excellent choice for designers looking to enhance the reliability and performance of their automotive and industrial systems.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess