EN
  • EN
  • DE

TPS3823-50DBVR

Part No TPS3823-50DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 4.55V SUPPLY MONITOR SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 4.55V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033879-TPS3823-50DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS3823-50DBVR CAD Model

Description

Overview of TPS3823-50DBVR

The TPS3823-50DBVR is a highly reliable supervisory circuit designed and manufactured by Texas Instruments. This compact device is essential for monitoring the power supply and system health of microprocessors (µPs), microcontrollers (MCUs), and other digital systems. With its precision voltage detection and watchdog timer functionality, it ensures that systems operate within safe parameters, enhancing system reliability and preventing data corruption.

Key Features

  • Voltage Supervision: The TPS3823-50DBVR offers a fixed-sense threshold voltage of 4.55V, which is ideal for 5V systems. This threshold level ensures that the device can accurately detect under-voltage conditions, signaling the system to take appropriate action to avoid malfunction.
  • Watchdog Timer: A built-in watchdog timer serves as a system check, ensuring that the system does not hang or operate erratically. If the watchdog timer is not reset within a preset time frame, it triggers a system reset, which helps in maintaining system integrity.
  • Manual Reset: The device features a manual reset input that allows for an immediate reset initiation, giving users direct control over the system's reset conditions.
  • Power-On Reset Generator: The automatic power-on reset generator ensures that the system's microprocessor starts up in a known state, preventing any erratic behavior from the outset.
  • Temperature Range: It operates over a wide temperature range, from -40°C to +85°C, making it suitable for various industrial and commercial applications.
  • Small Form Factor: Encased in a 5-pin SOT-23 package, the TPS3823-50DBVR is designed for space-constrained applications, providing essential monitoring capabilities without occupying significant board space.

Applications

The TPS3823-50DBVR is versatile and can be used in a wide array of applications. It is particularly useful in systems that require a high degree of reliability and operational stability, such as:

  • Portable Electronics
  • Networking Equipment
  • Computers and Computer Peripherals
  • Industrial Controls
  • Embedded Systems

With its robust feature set and Texas Instruments' reputation for quality, the TPS3823-50DBVR is an excellent choice for system designers looking to enhance the reliability and safety of their electronic products.

You May Also Be Interested in

Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2043 $54.1935
105+ $0.9881 $103.7505
160+ $0.9573 $153.1680
220+ $0.9264 $203.8080
280+ $0.8955 $250.7400
375+ $0.8029 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess