EN
  • EN
  • DE

TPS3824-50DBVTG4

Part No TPS3824-50DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 5.0V SUPPLY MONITOR SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 4.55V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111765-TPS3824-50DBVTG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, System Monitoring
Ultra Librarian 3D Model Ultra Librarian TPS3824-50DBVTG4 CAD Model

Description

Product Overview: TPS3824-50DBVTG4

The TPS3824-50DBVTG4 is a highly reliable supervisory circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This microprocessor supervisory circuit is engineered to monitor the system voltage and other parameters critical to the system's health and stability.

Key Features

  • Voltage Monitoring: The device features a fixed-sense threshold voltage of 4.55V, which is ideal for 5V systems. It ensures that the system operates within the acceptable voltage range, providing a reset signal to the processor whenever the monitored voltage drops below the threshold.
  • Manual Reset: It includes a manual reset input that allows the user to initiate a system reset, providing an additional layer of control.
  • Watchdog Timer: The built-in watchdog timer ensures that the system does not hang due to software or hardware failures. If the watchdog timer is not periodically reset by the system, it will generate a system reset, ensuring that the system can recover from an unresponsive state.
  • Power-On Reset Generator: The power-on reset generator guarantees that the system's microprocessor starts up in a known state by providing a reset pulse upon power-up.
  • Low Supply Current: With a supply current of only 15µA (typical), the TPS3824-50DBVTG4 is designed for power-sensitive applications where efficiency is key.
  • Temperature Range: The device operates over a wide temperature range from -40°C to +85°C, making it suitable for various industrial and commercial environments.

Package and Quality

The TPS3824-50DBVTG4 comes in a compact SOT-23-5 package, which is space-efficient and suitable for high-density circuit designs. The device is characterized for operation from -40°C to +85°C, ensuring reliable performance across diverse operating conditions. Texas Instruments maintains high-quality standards, and this product is no exception, providing robust performance for critical system monitoring applications.

Applications

With its precision voltage monitoring and low power consumption, the TPS3824-50DBVTG4 is an excellent choice for use in microprocessor or microcontroller-based systems, such as:

  • Computers and Servers
  • Portable/Battery-Powered Equipment
  • Industrial Controls
  • Embedded Systems

Overall, the TPS3824-50DBVTG4 is a versatile and dependable solution for system voltage supervision, providing system designers with peace of mind through enhanced system reliability and performance.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0341 $50.8525
60+ $1.6691 $100.1460
93+ $1.6169 $150.3717
128+ $1.5647 $200.2816
166+ $1.5126 $251.0916
222+ $1.3561 $301.0542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess