EN
  • EN
  • DE

TPS3831A09DQNT

Part No TPS3831A09DQNT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC LP SUPERVISRY CIRCUIT 4X2SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 0.9V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 4-X2SON (1x1)
Win Source Part Number 1111774-TPS3831A09DQNT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3831A09DQNT CAD Model

Description

Product Overview: Texas Instruments TPS3831A09DQNT

The Texas Instruments TPS3831A09DQNT is a high-precision, ultra-low-power supply voltage supervisor designed to monitor voltage levels within electronic systems. This device is a crucial component for applications that demand high reliability and consistent performance, ensuring that systems operate within their specified voltage thresholds.

Key Features

  • High Accuracy: The TPS3831A09DQNT offers a precision threshold voltage accuracy of ±1%, providing reliable monitoring and protection for sensitive electronic circuits.
  • Low Power Consumption: With a typical supply current of only 150 nA, this voltage supervisor is optimized for battery-powered and low-power applications, helping to extend the operational life of the system.
  • Wide Operating Voltage Range: The device supports a broad voltage range, making it versatile for various applications and ensuring compatibility with multiple system voltages.
  • Manual Reset Input: It includes a manual reset input that allows for a system reset to be triggered externally, offering additional control to the user or system designer.
  • Watchdog Timer: The integrated watchdog timer serves as an autonomous system monitor, providing an additional layer of protection against system failures.
  • Compact Package: Encased in a 5-pin SOT-23 package, the TPS3831A09DQNT is designed for space-constrained applications, without compromising on functionality.

Applications

The TPS3831A09DQNT is suitable for a diverse range of applications where voltage monitoring is critical. These include:

  • Portable and battery-powered devices
  • Microprocessor, microcontroller, or FPGA systems
  • Industrial equipment
  • Medical devices
  • Automotive electronics
  • Telecommunications infrastructure

With its precise voltage monitoring capabilities and low power consumption, the TPS3831A09DQNT from Texas Instruments stands out as a dependable solution for designers looking to enhance system reliability and protect against the consequences of undervoltage conditions. Its small footprint and integrated features make it an excellent choice for a wide array of electronic products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1014 $50.4336
58+ $1.7243 $100.0094
90+ $1.6704 $150.3360
124+ $1.6165 $200.4460
160+ $1.5626 $250.0160
215+ $1.4010 $301.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess