EN
  • EN
  • DE

TPS3831K50DQNT

Part No TPS3831K50DQNT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 4X2SON / Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.38V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
Base Product Number TPS3831
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS3831K50DQNT-ND,2156-TPS3831K50DQNT,296-TPS3831K50DQNTTR,296-TPS3831K50DQNTCT,TEXTISTPS3831K50DQNT,296-TPS3831K50DQNTDKR
Standard Package 250
Win Source Part Number 1321885-TPS3831K50DQNT
Ultra Librarian 3D Model Ultra Librarian TPS3831K50DQNT CAD Model

Description

TPS3831K50DQNT Voltage Supervisor by Texas Instruments

The TPS3831K50DQNT is a high-accuracy, ultra-low-power voltage supervisor designed by Texas Instruments to ensure system reliability through monitoring the supply voltage. This device is a crucial component for systems that require a precise voltage supervision to prevent data corruption, system resets, or damage due to unacceptable voltage levels.

Key Features:

  • High Accuracy: The TPS3831K50DQNT offers a tight threshold voltage accuracy of ±1%, which is essential for applications that operate on narrow voltage margins.
  • Ultra-Low Power Consumption: With a quiescent current of only 150 nA, this voltage supervisor is an excellent choice for battery-powered and energy-sensitive applications.
  • Wide Voltage Range: The device supports a wide supply voltage range, making it versatile for monitoring various system voltages.
  • Manual Reset Input: A manual reset input allows for an external trigger to initiate a system reset, providing additional system control.
  • Reset Time Delay: The built-in programmable time delay ensures that the system has stabilized before allowing it to resume operation after a voltage dip.
  • Temperature Range: The TPS3831K50DQNT is designed to operate over a broad temperature range, which is suitable for industrial and automotive applications.
  • Small Footprint: The device comes in a small, 5-pin SOT-23 package, which is ideal for space-constrained applications.

Applications:

The TPS3831K50DQNT is highly versatile and can be used in a variety of applications, including:

  • Portable and Battery-Powered Equipment
  • Microprocessor/Microcontroller Systems
  • Industrial Equipment
  • Automotive Systems
  • Data Storage Systems
  • Medical Devices

With its precision voltage monitoring and low power consumption, the TPS3831K50DQNT from Texas Instruments is an ideal solution for systems that require reliable operation under varying power conditions. The device's small size and programmable features make it a flexible and powerful component for maintaining system integrity.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8274 $53.7810
150+ $0.6789 $101.8350
230+ $0.6577 $151.2710
315+ $0.6365 $200.4975
410+ $0.6153 $252.2730
545+ $0.5516 $300.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 993 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess