EN
  • EN
  • DE

TPS3838K33DRVT

Part No TPS3838K33DRVT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Supervisor Open Drain or Open Collector Channel 6-WSON (2x2)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (2x2)
Family Name TPS3838
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS3838K33DRVTG4-ND, 296-32485-1, 296-32485-2, TPS3838K33DRVTG4, 296-32485-6, TPS3838K33DRVT-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900760-TPS3838K33DRVT
Ultra Librarian 3D Model Ultra Librarian TPS3838K33DRVT CAD Model

Description

Product Overview: TPS3838K33DRVT by Texas Instruments

The TPS3838K33DRVT is a high-precision voltage detector designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is part of Texas Instruments' extensive family of supervisory circuits that are engineered to monitor power supplies in digital systems. The TPS3838K33DRVT ensures that the system voltage remains within acceptable limits, providing a reliable safeguard against power failures or low voltage conditions.

Operating with a nominal threshold voltage of 3.3V, the TPS3838K33DRVT is particularly suitable for applications that require a precise voltage monitoring solution. This device is capable of detecting overvoltage and undervoltage conditions with a threshold accuracy of 1.5% at 25°C, which is essential for systems that cannot tolerate deviations from specified voltage levels.

The TPS3838K33DRVT comes in a compact, 5-pin SOT-23 package, which is ideal for space-constrained applications. Despite its small size, it packs a powerful punch in terms of performance, featuring a low quiescent current of only 15µA (typical), making it an energy-efficient choice for battery-powered and portable devices.

One of the key features of this voltage detector is its programmable delay time, which allows designers to set the time delay for the reset signal. This flexibility enables the TPS3838K33DRVT to be tailored to specific system requirements, ensuring that devices have adequate time to stabilize before the system resumes operation after a voltage fault condition.

The device also includes a manual reset input, which provides an additional layer of control. By using this input, system designers can implement a manual reset function, allowing users to reset the system as needed without cycling the power supply.

With its wide operating temperature range of -40°C to 85°C, the TPS3838K33DRVT is suited for various industrial and consumer applications. Its robust design ensures reliable operation under adverse conditions, making it a preferred choice for mission-critical systems in sectors such as telecommunications, computing, and medical devices.

In summary, the TPS3838K33DRVT from Texas Instruments is a versatile and precise voltage detector that offers designers an efficient and reliable solution for monitoring system voltages, ensuring the integrity and stability of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6296 $52.5920
47+ $2.1577 $101.4119
72+ $2.0902 $150.4944
99+ $2.0228 $200.2572
128+ $1.9554 $250.2912
172+ $1.7531 $301.5332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,029 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess