EN
  • EN
  • DE

TPS3838K33DRVTG4

Part No TPS3838K33DRVTG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.93V NANOPWR MON 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 1111797-TPS3838K33DRVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3838K33DRVTG4 CAD Model

Description

Product Overview: Texas Instruments TPS3838K33DRVTG4

The TPS3838K33DRVTG4 is a high-precision voltage detector designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This device is specifically engineered to monitor supply voltages and to ensure that systems operate within designated voltage thresholds, making it an essential component for a wide range of electronic applications.

With a fixed-sense threshold voltage of 3.3V, the TPS3838K33DRVTG4 is optimized for applications that require a stable and reliable 3.3V power supply. The device features a very low quiescent current of only 1.1 µA, which is advantageous for battery-powered and portable applications where power conservation is critical.

Key Features

  • High Accuracy: The TPS3838K33DRVTG4 boasts a threshold voltage accuracy of ±2%, ensuring precise voltage monitoring and enhancing system reliability.
  • Low Power Consumption: A quiescent current of just 1.1 µA minimizes power drain, which is crucial for extending battery life in portable devices.
  • Fast Response Time: The device provides a fast response time, quickly signaling the system in the event of an undervoltage or overvoltage condition.
  • Manual Reset Input: The inclusion of a manual reset input allows for an external trigger to reset the system, offering additional control to the user.
  • Temperature Range: It operates over a wide temperature range from -40°C to +85°C, accommodating various operating environments.
  • Small Form Factor: The TPS3838K33DRVTG4 comes in a compact, 5-pin SOT-23 package, making it suitable for space-constrained applications.

Applications

The TPS3838K33DRVTG4 is versatile and can be used in a variety of applications, including:

  • Battery-powered equipment
  • Microprocessor/microcontroller, FPGA, and DSP monitoring
  • Portable and handheld devices
  • Industrial equipment
  • Automotive systems
  • Networking and telecom infrastructure

With its high accuracy, low power consumption, and small package size, the TPS3838K33DRVTG4 from Texas Instruments is an ideal solution for system designers looking to enhance the reliability and efficiency of their power-sensitive applications.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3537 $51.7814
52+ $1.9313 $100.4276
81+ $1.8709 $151.5429
111+ $1.8106 $200.9766
143+ $1.7502 $250.2786
192+ $1.5692 $301.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 906 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess