EN
  • EN
  • DE

TPS3838L30DBVR

Part No TPS3838L30DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.64V NANOPWR MON SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.64V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111798-TPS3838L30DBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3838L30DBVR CAD Model

Description

Product Overview: TPS3838L30DBVR by Texas Instruments

The TPS3838L30DBVR is a high-precision voltage detector from Texas Instruments designed for systems that require an accurate monitoring solution for their power supply voltages. This device is a part of the TPS3838 series, which is well-known for its low power consumption and small form factor, making it an ideal choice for battery-operated and portable applications.

Key Features

  • Voltage Threshold: The TPS3838L30DBVR has a preset threshold voltage of 3.0V, which is suitable for monitoring 3.3V power supplies, ensuring that the system operates within safe voltage levels.
  • Low Power Consumption: With a typical supply current of only 500 nA, this device is extremely power efficient, which helps to extend battery life in portable applications.
  • High Accuracy: It offers a high accuracy of ±2% over the temperature range of –40°C to +85°C, providing reliable voltage monitoring to prevent system malfunction due to power supply issues.
  • Fast Response Time: The device features a fast response time, which allows the system to quickly react to under-voltage conditions and take necessary actions such as shutting down or switching to a backup power source.
  • Push-Pull Output: The TPS3838L30DBVR comes with a push-pull output, which eliminates the need for an external pull-up resistor and simplifies circuit design.
  • Small Package: Housed in a tiny 5-pin SOT-23 (DBV) package, it saves valuable board space in space-constrained applications.

Applications

The versatility of the TPS3838L30DBVR allows it to be used in a wide range of applications, including:

  • Battery-powered equipment
  • Portable electronics
  • Microprocessor/microcontroller reset circuits
  • Power management systems
  • Smart appliances

Overall, the TPS3838L30DBVR from Texas Instruments is a reliable and precise solution for voltage monitoring needs. Its low power consumption, high accuracy, and compact size make it an excellent choice for designers looking to enhance the safety and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2860 $50.2920
54+ $1.8757 $101.2878
83+ $1.8171 $150.8193
114+ $1.7585 $200.4690
148+ $1.6999 $251.5852
197+ $1.5240 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess