EN
  • EN
  • DE

TPS3839A09DQNR

Part No TPS3839A09DQNR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR CIRCUIT 4X2SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 0.9V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 4-X2SON (1x1)
Win Source Part Number 1111802-TPS3839A09DQNR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3839A09DQNR CAD Model

Description

The TPS3839A09DQNR is a state-of-the-art supervisory circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This compact device is engineered to monitor power supply voltages, ensuring that electronic systems operate within their specified voltage ranges for optimal performance and reliability.

Key Features

  • Voltage Threshold: The TPS3839A09DQNR offers a precise voltage threshold of 0.9V, making it suitable for low-voltage applications that require accurate monitoring.
  • Low Current Consumption: With a quiescent current of just 150 nA, this device is an excellent choice for battery-powered and energy-sensitive applications.
  • High Accuracy: The voltage monitoring accuracy of this supervisor circuit is within ±1%, providing reliable operation and peace of mind for critical system functions.
  • Reset Time Delay: It features a built-in delay time which can be factory-programmed, offering flexibility for system reset timing requirements.
  • Operating Temperature: The device is designed to operate over a wide temperature range, from –40°C to +125°C, accommodating a variety of harsh environments.
  • Small Form Factor: Housed in a tiny 6-pin X2SON package, the TPS3839A09DQNR is ideal for space-constrained applications.

Applications

The TPS3839A09DQNR is highly versatile and can be used in numerous applications, including:

  • Portable and battery-powered electronics
  • Microcontroller and microprocessor reset circuits
  • Smart meters and industrial equipment
  • Medical devices and safety-critical systems
  • Automotive electronics

Benefits

Integrating the TPS3839A09DQNR into your electronic systems can provide several benefits:

  • Enhanced system reliability through accurate voltage monitoring
  • Extended battery life due to ultra-low power consumption
  • Reduced component count with integrated delay circuit
  • Flexibility in design with a small footprint and wide operating temperature range

With the TPS3839A09DQNR, Texas Instruments continues to deliver innovative and reliable solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1775 $52.9875
105+ $0.9662 $101.4510
165+ $0.9360 $154.4400
225+ $0.9058 $203.8050
290+ $0.8756 $253.9240
385+ $0.7850 $302.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess