EN
  • EN
  • DE

TPS3840DL16DBVR

Part No TPS3840DL16DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 1.6V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 619ms Typical
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS3840
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS3840DL16DBVRDKR,296-TPS3840DL16DBVRCT,296-TPS3840DL16DBVRTR
Standard Package 3,000
Win Source Part Number 1316456-TPS3840DL16DBVR
Ultra Librarian 3D Model Ultra Librarian TPS3840DL16DBVR CAD Model

Description

Product Overview: TPS3840DL16DBVR by Texas Instruments

The TPS3840DL16DBVR is a highly reliable, low-current voltage supervisor designed by Texas Instruments to provide circuit initialization and timing supervision, primarily for DSPs and processor-based systems. With a compact footprint and low power consumption, this device is an essential component for enhancing system reliability in various applications.

Key Features

  • Voltage Threshold Options: The device comes with a preset threshold voltage of 1.6V, which is ideal for monitoring low-voltage power supplies and ensuring proper system function.
  • Low Quiescent Current: It features an ultra-low current consumption of only 350 nA (typical), which is beneficial for battery-powered and energy-sensitive applications.
  • High Accuracy: The TPS3840DL16DBVR offers a high threshold accuracy of ±1%, providing precise voltage monitoring and enhancing system reliability.
  • Reset Time Delay: It includes a programmable time delay for the reset signal, which can be set using an external capacitor to meet specific system requirements.
  • Manual Reset: A manual reset input is available, allowing the user to trigger a system reset as needed.
  • Temperature Range: The device operates over a broad temperature range from -40°C to +125°C, suitable for industrial and automotive environments.
  • Small Package Size: The TPS3840DL16DBVR is offered in a small 6-pin SOT-23 package, minimizing the space required on the PCB.

Applications

The versatility of the TPS3840DL16DBVR makes it an excellent choice for a wide range of applications, including:

  • Battery-powered devices
  • Portable and wearable technology
  • Microprocessor, microcontroller, or DSP power supply monitoring
  • Industrial equipment
  • Automotive systems
  • Data storage and servers

With its precision voltage monitoring and low power consumption, the TPS3840DL16DBVR from Texas Instruments is the go-to solution for engineers looking to bolster system integrity through effective power management.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8758 $56.2740
65+ $1.5391 $100.0415
105+ $1.4910 $156.5550
140+ $1.4429 $202.0060
180+ $1.3948 $251.0640
240+ $1.2505 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,373 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess