EN
  • EN
  • DE

TPS3840DL17DBVR

Part No TPS3840DL17DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC POWER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306483-TPS3840DL17DBVR
Category Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Manufacturer Texas Instruments
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Type Simple Reset/Power-On Reset
Voltage - Threshold 1.7V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 619ms Typical
Operating Temperature -40°C ~ 125°C (TJ)
Ultra Librarian 3D Model Ultra Librarian TPS3840DL17DBVR CAD Model

Description

  • Wide operating voltage: 1.5 V to 10 V 
  • Nano supply current: 300 nA (Typ), 700 nA (Max)
  • Fixed threshold voltage (VIT-) 
    1.Threshold from 1.6 V to 4.9 V in 0.1-V steps 
    2.High accuracy: 1% (Typ), 1.5% (Max) – Built-in hysteresis (VIT+) 
    1.6 V < VIT- ≤ 3.0 V = 100 mV (Typical) 
    3.1 V ≤ VIT- < 4.9 V = 200 mV (Typical)
  • Start-up delay (tSTRT): 220 µs (Typ), 350 µs (Max) 
  • Programmable reset time delay (tD): 
    50 µs (no capacitor) to 6.2 s (10-µF) 
  • Active-low manual reset (MR) 
  • Three output topologies:
    1.TPS3840DL: open-drain, active-low (RESET), requires pull-up resistor 
    2.TPS3840PL: push-pull, active-low (RESET) 
    3.TPS3840PH: push-pull, active-high (RESET) 
  • Wide temperature range: –40°C to +125°C 
  • Package: SOT23-5 (DBV)

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4640 $51.0400
265+ $0.3807 $100.8855
410+ $0.3688 $151.2080
565+ $0.3569 $201.6485
725+ $0.3450 $250.1250
970+ $0.3093 $300.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess