EN
  • EN
  • DE

LTC3406BES5-1.2

Part No LTC3406BES5-1.2
Manufacturer Linear Technology
Description 1.5MHz, 600mA Synchronous Step-Down Regulator in ThinSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208713-LTC3406BES5-1.2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LTC3406BES5-1.2 CAD Model

Description

Product Overview: LTC3406BES5-1.2

The LTC3406BES5-1.2 is a high-efficiency, monolithic synchronous buck regulator from Linear Technology that is designed to deliver a fixed output voltage of 1.2V. It is a versatile power solution, well-suited for portable applications due to its compact SOT-23 footprint and high level of integration.

Key Features

  • Fixed Output Voltage: The device provides a stable 1.2V output, which is ideal for powering sensitive electronic components that require a precise voltage level.
  • High Efficiency: With its synchronous operation, the LTC3406BES5-1.2 can achieve up to 96% efficiency, minimizing power loss and heat generation, which is crucial for battery-powered devices.
  • Low Quiescent Current: The low quiescent current of the regulator helps in extending battery life in portable applications by reducing the power consumed when the device is in standby mode.
  • Wide Input Voltage Range: It operates from a wide input voltage range of 2.5V to 5.5V, making it compatible with various power sources, including lithium-ion batteries and USB power.
  • Fast Transient Response: The LTC3406BES5-1.2 is designed to respond quickly to changes in load, which helps maintain a stable output voltage during dynamic power demands.
  • Small Footprint: The compact SOT-23 package is ideal for space-constrained applications, such as handheld devices.
  • No Schottky Diode Required: The internal synchronous rectification eliminates the need for an external Schottky diode, reducing component count and board space.

Applications

The LTC3406BES5-1.2 is suitable for a wide range of applications, including but not limited to:

  • Portable Instruments
  • Wireless and DSL Modems
  • PDAs and Handheld Computers
  • GPS Receivers
  • Digital Cameras
  • MP3 Players

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC3406BES5-1.2 is no exception. It is designed to meet the rigorous demands of modern electronic devices, providing reliable performance in a variety of conditions.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess