EN
  • EN
  • DE

MAX5939ESA

Part No MAX5939ESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704823-MAX5939ESA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5939ESA CAD Model

Description

Maxim Integrated MAX5939ESA Network Power Controllers

The MAX5939ESA from Maxim Integrated is a sophisticated network power controller designed to enhance the power management capabilities of networking and communication systems. This device is housed in a compact 8-pin SO package, making it suitable for space-constrained applications.

With an operating voltage range of 9V to 80V, the MAX5939ESA provides a flexible solution for managing power in a variety of network equipment, including switches, routers, and modems. It is particularly well-suited for Power-over-Ethernet (PoE) applications, as it can control the power distribution to PoE powered devices (PDs) efficiently and reliably.

One of the key features of the MAX5939ESA is its integrated hot-swap controller, which allows for the safe insertion and removal of circuit boards into live backplanes without causing any disruption or damage. This is particularly valuable in systems that require maintenance or upgrades without powering down the entire system.

The device also boasts an array of protection features, including undervoltage lockout, overvoltage protection, and thermal shutdown. These safeguards ensure that connected devices are protected against a range of electrical faults, contributing to the longevity and reliability of the system.

For ease of monitoring and control, the MAX5939ESA includes a current-sense output that provides real-time feedback on the load current. This feature allows system designers to implement sophisticated power management strategies, such as dynamic power allocation and load balancing.

The MAX5939ESA is an ideal choice for engineers looking for a robust and versatile network power controller that can handle the demands of modern networking equipment. Its combination of high-voltage operation, hot-swap capability, and comprehensive protection makes it a valuable component in ensuring the stable and efficient operation of critical network infrastructures.

Whether used in enterprise-level networking gear or in industrial communication systems, the MAX5939ESA from Maxim Integrated stands out as a reliable and feature-rich solution for advanced power management challenges.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess