EN
  • EN
  • DE

TPS3840DL40DBVR

Part No TPS3840DL40DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201568-TPS3840DL40DBVR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 619ms Typical
Operating Temperature -40°C ~ 125°C (TJ)
Ultra Librarian 3D Model Ultra Librarian TPS3840DL40DBVR CAD Model

Description

Product Overview: TPS3840DL40DBVR by Texas Instruments

The TPS3840DL40DBVR is a highly precise voltage supervisor designed by Texas Instruments, renowned for their innovation in the semiconductor industry. This compact and efficient device is crafted to monitor system voltages, ensuring that electronic products operate within their intended voltage thresholds. It is a crucial component for a variety of applications, including portable electronics, medical devices, and industrial control systems, where reliable operation is paramount.

Key Features:

  • Voltage Threshold Accuracy: The TPS3840DL40DBVR boasts an impressive threshold accuracy of ±1%, providing precise monitoring to safeguard system integrity.
  • Low Quiescent Current: With a quiescent current of only 350 nA, this device is an excellent choice for battery-powered applications, as it helps to extend battery life by minimizing power consumption when in standby mode.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 1.5 V to 6.5 V, accommodating a variety of power supply configurations.
  • Manual Reset Input: The inclusion of a manual reset input allows for an additional level of system control, enabling users to manually initiate a system reset when necessary.
  • Open-Drain Output: The open-drain output configuration provides flexibility in interfacing with other components and allows for wired-OR connections.
  • Temperature Range: The device is designed to operate over an industrial temperature range of –40°C to +125°C, ensuring reliability in harsh environments.

Package and Availability:

The TPS3840DL40DBVR comes in a compact SOT-23-6 package, which is ideal for space-constrained applications. Texas Instruments' commitment to quality means that the device is manufactured to the highest standards, ensuring consistent performance and availability.

Applications:

With its precision voltage monitoring and low-power consumption, the TPS3840DL40DBVR is suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Medical monitoring equipment
  • Industrial control systems
  • Consumer electronics
  • Automotive electronics
  • Telecommunications equipment

For engineers and designers looking for a reliable voltage supervisor to protect their systems from undervoltage conditions, the TPS3840DL40DBVR from Texas Instruments is an excellent choice that combines performance, precision, and power efficiency in a small footprint.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess