EN
  • EN
  • DE

ATSAMDA1E15B-ABT

Part No ATSAMDA1E15B-ABT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 32-TQFP (7x7)
Manufacturer Microchip Technology
Series SAM DA1, Functional Safety (FuSa)
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I²C, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.63V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-TQFP
Case / Package 32-TQFP (7x7)
Family Name ATSAMDA1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMDA1E15B-ABTCT, ATSAMDA1E15B-ABTDKR, ATSAMDA1E15B-ABTTR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862509-ATSAMDA1E15B-ABT
Ultra Librarian 3D Model Ultra Librarian ATSAMDA1E15B-ABT CAD Model

Description

Microchip Technology ATSAMDA1E15B-ABT Microcontroller

The ATSAMDA1E15B-ABT is a high-performance, feature-rich microcontroller unit (MCU) from the reputable Microchip Technology, designed to cater to a wide range of applications requiring efficient power management, connectivity, and processing capabilities. This device is part of the SAM DA1 series of microcontrollers, which are built on the powerful ARM Cortex-M0+ processor, known for its exceptional energy efficiency and processing power.

Core Features

  • Processor: At its core, the ATSAMDA1E15B-ABT boasts an ARM Cortex-M0+ CPU, operating at a maximum frequency of 48MHz. This processor is ideal for applications that require a balance between performance and power consumption.
  • Memory: It comes equipped with 256KB of flash memory and 32KB of SRAM, providing ample space for program storage and efficient run-time operations.
  • I/O Capabilities: This MCU offers a rich set of input/output options, including up to 52 programmable I/O pins that allow for flexible interfacing with peripherals and other circuit components.

Connectivity and Peripherals

  • The device supports a variety of communication interfaces such as I2C, SPI, and UART, enabling seamless data exchange with other devices in embedded systems.
  • For applications that require timing precision and event system integration, the ATSAMDA1E15B-ABT includes multiple timer/counters and a real-time counter (RTC).
  • It also features a 10-bit ADC (Analog-to-Digital Converter) with up to 14 channels, allowing for accurate analog signal measurement and conversion.

Advanced Integration

  • With its Event System integration, the MCU allows for inter-peripheral signaling with minimal CPU intervention, which enhances the overall system efficiency.
  • It also supports DMA (Direct Memory Access) transfers, which offload data transfer tasks from the CPU, thereby freeing up resources for other critical operations.

Power Management and Package

  • The ATSAMDA1E15B-ABT includes power-saving modes and features that make it suitable for battery-powered and energy-sensitive applications.
  • This microcontroller comes in a 32-pin TQFP package, offering a compact footprint for space-constrained designs.

In summary, the ATSAMDA1E15B-ABT from Microchip Technology is an excellent choice for designers looking for a robust MCU with advanced features, versatile connectivity options, and efficient power management for their next embedded project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess