EN
  • EN
  • DE

TPS3850H50QDRCRQ1

Part No TPS3850H50QDRCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 10VSON / Supervisor Open Drain or Open Collector 1 Channel 10-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 5V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number TPS3850
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45528-1,296-45528-2,TPS3850H50QDRCRQ1-ND,TEXTISTPS3850H50QDRCRQ1,296-45528-6,2156-TPS3850H50QDRCRQ1,-296-45528-1-ND
Standard Package 3,000
Win Source Part Number 1322310-TPS3850H50QDRCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3850H50QDRCRQ1 CAD Model

Description

Product Overview: TPS3850H50QDRCRQ1 from Texas Instruments

The TPS3850H50QDRCRQ1 is a highly precise voltage supervisor with a programmable window watchdog timer, designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of a family of devices that offer a combination of supervisory functions that are crucial for the monitoring and control of microprocessor (µP) and microcontroller (MCU) systems.

Key Features

  • Voltage Supervision: The device integrates a precision voltage supervisor with a threshold accuracy of ±0.5% over the temperature range of -40°C to +125°C, ensuring reliable system performance and stability across a wide range of operating conditions.
  • Programmable Window Watchdog Timer: The watchdog timer is highly configurable, allowing designers to set the monitoring period according to system requirements. This feature is essential for systems that require regular checking to ensure they are operating correctly and to initiate a system reset if necessary.
  • Wide Operating Voltage Range: The TPS3850H50QDRCRQ1 is designed to operate over a broad voltage range, accommodating various applications and ensuring versatility in system design.
  • Robust Protection: The device provides overvoltage and undervoltage monitoring, which helps protect the system against power supply variations and failures, contributing to improved system reliability.
  • Automotive-Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, making it suitable for automotive applications where reliability and performance under extreme conditions are essential.

Applications

The TPS3850H50QDRCRQ1 is ideal for use in various applications, particularly in the automotive sector, where dependable voltage supervision is critical. It is suitable for engine control units (ECUs), infotainment systems, advanced driver assistance systems (ADAS), and other automotive electronics that require continuous monitoring and a high degree of protection.

Package and Availability

The device is available in a small, thin QFN package that is RoHS compliant and designed for space-constrained applications. The TPS3850H50QDRCRQ1 is part of Texas Instruments' commitment to providing advanced circuit solutions for the automotive industry and beyond, with availability and support through their extensive distribution network.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the datasheet and Texas Instruments' support resources.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6903 $51.1157
46+ $2.2074 $101.5404
71+ $2.1384 $151.8264
97+ $2.0695 $200.7415
125+ $2.0005 $250.0625
168+ $1.7935 $301.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,939 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess