EN
  • EN
  • DE

TPS3851G25EQDRBRQ1

Part No TPS3851G25EQDRBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.5V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 170ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 8-VDFN Exposed Pad
Supplier Device Package 8-VSON (3x3)
Base Product Number TPS3851
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-TPS3851G25EQDRBRQ1,TPS3851G25EQDRBRQ1-ND,296-51946-6,296-51946-1,296-51946-2,TEXTISTPS3851G25EQDRBRQ1
Standard Package 3,000
Win Source Part Number 1316457-TPS3851G25EQDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3851G25EQDRBRQ1 CAD Model

Description

Product Overview: TPS3851G25EQDRBRQ1 by Texas Instruments

The TPS3851G25EQDRBRQ1 is a highly precise voltage supervisor designed by Texas Instruments to ensure the reliability and stability of automotive and industrial electronic systems. This integrated circuit helps monitor the system voltage, providing a crucial safeguard against power supply issues that could potentially lead to system failures.

Key Features

  • Voltage Threshold Accuracy: With an impressive accuracy of 0.5%, the TPS3851G25EQDRBRQ1 ensures precise monitoring and control, which is essential for sensitive electronics that require consistent voltage levels.
  • Wide Operating Temperature Range: Built to withstand harsh conditions, it operates reliably over a broad temperature range from -40°C to 125°C, suitable for automotive environments and industrial applications.
  • Adjustable Delay Time: It offers an adjustable time delay feature, providing designers with the flexibility to tune the monitoring system to match specific application needs.
  • Low Quiescent Current: The device is designed for energy efficiency, with a low quiescent current that minimizes power consumption when the system is in standby mode.
  • Power-On Reset Generator: The integrated power-on reset generator ensures that the system microcontroller or processor starts up in a known state after power-up, enhancing system reliability.

Applications

The TPS3851G25EQDRBRQ1 is ideal for a wide range of applications, particularly in the automotive sector, including engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS). It is also well-suited for industrial applications, such as factory automation, robotics, and energy management systems, where precise voltage supervision is critical.

Quality and Reliability

This product is part of Texas Instruments' automotive-grade product line, which means it has been rigorously tested and qualified for use in automotive applications. It meets the stringent requirements of the automotive industry, including those for reliability and performance under extreme conditions.

The TPS3851G25EQDRBRQ1 is available in a small, surface-mount package, making it easy to integrate into a variety of circuit designs. With its combination of precision, flexibility, and durability, this voltage supervisor from Texas Instruments is an excellent choice for engineers looking to enhance system protection and stability.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1541 $50.4656
39+ $2.5880 $100.9320
60+ $2.5071 $150.4260
83+ $2.4262 $201.3746
107+ $2.3453 $250.9471
143+ $2.1027 $300.6861
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess