EN
  • EN
  • DE

TPS3851G30EQDRBRQ1

Part No TPS3851G30EQDRBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 170ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 8-VDFN Exposed Pad
Supplier Device Package 8-VSON (3x3)
Base Product Number TPS3851
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS3851G30EQDRBRQ1-ND,296-51949-6,296-51949-1,296-51949-2,TEXTISTPS3851G30EQDRBRQ1,2156-TPS3851G30EQDRBRQ1
Standard Package 3,000
Win Source Part Number 1321841-TPS3851G30EQDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3851G30EQDRBRQ1 CAD Model

Description

TPS3851G30EQDRBRQ1 - Voltage Supervisor from Texas Instruments

The TPS3851G30EQDRBRQ1 is a highly precise voltage supervisor designed by Texas Instruments to cater to the demanding needs of automotive and industrial applications. This device offers a wide range of features that ensure the stability and reliability of electronic systems through monitoring and supervision of the supply voltage.

Key Features:

  • Voltage Threshold Accuracy: The TPS3851G30EQDRBRQ1 boasts an impressive accuracy for the voltage threshold, ensuring that the devices it monitors operate within their specified voltage range, enhancing system reliability.
  • Programmable Delay Time: With the ability to program delay times, users can tailor the response of the supervisor to match specific system requirements, preventing unnecessary resets due to transient voltage fluctuations.
  • Low Quiescent Current: The device is designed for energy efficiency, featuring a low quiescent current that minimizes power consumption when the system is in standby mode, making it ideal for battery-powered applications.
  • Wide Operating Temperature Range: The TPS3851G30EQDRBRQ1 is operational over a broad temperature spectrum, which is essential for automotive and industrial environments that experience extreme temperature variations.
  • Power-On Reset (POR) Signal: It provides a reliable POR signal, ensuring that the system microcontroller or processor starts from a known state, which is crucial for system integrity upon power-up.

Applications:

This voltage supervisor is suitable for a variety of applications, including:

  • Automotive systems
  • Industrial equipment
  • Embedded processors and microcontrollers
  • Portable and battery-powered devices
  • Communication infrastructure

Package and Quality:

The TPS3851G30EQDRBRQ1 comes in a compact, surface-mount package that is engineered to fit into tight spaces on a PCB while meeting the rigorous quality standards required for automotive-grade components. The device is qualified for use in automotive applications, adhering to the stringent regulations and ensuring performance under harsh conditions.

Overall, the TPS3851G30EQDRBRQ1 from Texas Instruments is a robust and reliable solution for voltage supervision in critical systems, providing peace of mind through enhanced operational stability and extended device lifespan.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6190 $50.6660
34+ $2.9695 $100.9630
53+ $2.8767 $152.4651
72+ $2.7839 $200.4408
93+ $2.6911 $250.2723
125+ $2.4127 $301.5875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,115 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess