EN
  • EN
  • DE

TPS3851H33EDRBR

Part No TPS3851H33EDRBR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.3V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 170ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number TPS3851
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51962-1,296-51962-6,296-51962-2,TPS3851H33EDRBR-ND
Standard Package 3,000
Win Source Part Number 1321844-TPS3851H33EDRBR
Ultra Librarian 3D Model Ultra Librarian TPS3851H33EDRBR CAD Model

Description

The TPS3851H33EDRBR is a highly precise voltage supervisor designed by Texas Instruments to ensure reliability and stability in various electronic systems. This integrated circuit (IC) is tailored to monitor the supply voltage and maintain system integrity by providing a reset signal whenever necessary. It is an essential component in applications requiring a high level of precision and robustness.

Key Features:

  • Voltage Threshold Accuracy: The TPS3851H33EDRBR offers an impressive threshold accuracy of ±0.5% at 25°C, ensuring precise monitoring of the system voltage.
  • Adjustable Delay Time: This device allows users to set a delay time before asserting the reset signal, providing flexibility in system design and response timing.
  • Low Quiescent Current: With a low quiescent current of typically 9 µA, the TPS3851H33EDRBR contributes to power efficiency, making it suitable for battery-powered and energy-sensitive applications.
  • Manual Reset Input: It features a manual reset input, enabling users to trigger a reset manually, which is useful for debugging and testing purposes.
  • Wide Operating Temperature Range: The device operates over a temperature range of -40°C to +125°C, making it reliable in extreme environmental conditions.

Applications:

The TPS3851H33EDRBR is versatile and can be utilized in a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Computing and data storage systems
  • Portable and battery-powered devices
  • Networking and telecommunications equipment

Package and Availability:

This voltage supervisor is available in a compact, 6-pin WSON package, making it suitable for space-constrained applications. Its part number reflects the package type and reel size for ordering convenience. Texas Instruments ensures availability and support for the TPS3851H33EDRBR, providing detailed datasheets and technical resources for designers and engineers.

Conclusion:

The TPS3851H33EDRBR from Texas Instruments is a state-of-the-art voltage supervisor that offers precise voltage monitoring, adjustable delay options, and low power consumption. Its robust feature set and versatility make it an ideal choice for maintaining system stability across a wide range of electronic applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1225 $50.5125
110+ $0.9211 $101.3210
170+ $0.8923 $151.6910
235+ $0.8635 $202.9225
300+ $0.8347 $250.4100
405+ $0.7484 $303.1020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,287 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess