EN
  • EN
  • DE

TPS3897PDRYR

Part No TPS3897PDRYR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISORY CIRCUIT ADJ 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-SON (1.45x1)
Win Source Part Number 110775-TPS3897PDRYR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3897PDRYR CAD Model

Description

The TPS3897PDRYR is a highly precise voltage supervisor designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact device is essential for monitoring voltage levels in a variety of electronic applications, ensuring that systems operate within their specified voltage thresholds for optimal performance and reliability.

Key Features

  • High Accuracy: The TPS3897PDRYR offers an impressive threshold voltage accuracy of ±0.5%, providing precise monitoring to prevent system malfunctions caused by unexpected voltage fluctuations.
  • Low Quiescent Current: With a typical quiescent current of just 1.5 µA, this voltage supervisor is an excellent choice for battery-powered and energy-sensitive applications where power conservation is critical.
  • Adjustable Threshold: Users can adjust the voltage threshold according to their specific needs, allowing for a tailored monitoring solution that can adapt to various system requirements.
  • Manual Reset: The device features a manual reset input, enabling users to manually initiate a system reset when necessary.
  • Wide Operating Temperature Range: The TPS3897PDRYR operates over a broad temperature range from -40°C to +125°C, making it suitable for use in harsh environmental conditions.

Applications

The versatility of the TPS3897PDRYR allows it to be used across a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor, microcontroller, or FPGA power supply monitoring
  • Industrial equipment and automotive systems
  • Networking and telecommunication infrastructure
  • Data storage systems and servers

Product Specifications

The TPS3897PDRYR is offered in a 6-pin SOT-23 package, which is designed for space-constrained applications. Its supply voltage range is 1.5 V to 6.5 V, which accommodates a wide range of power rails. The active-low, open-drain output type ensures compatibility with various logic levels and allows for easy interfacing with other components in a system.

In summary, the TPS3897PDRYR from Texas Instruments is a robust and flexible solution for voltage supervision requirements in modern electronics. Its high accuracy, low power consumption, and adjustable voltage threshold make it an ideal choice for maintaining system stability and integrity across a multitude of applications.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6718 $50.3850
185+ $0.5513 $101.9905
285+ $0.5340 $152.1900
390+ $0.5168 $201.5520
505+ $0.4996 $252.2980
670+ $0.4479 $300.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess