EN
  • EN
  • DE

TPS40003DGQRG4

Part No TPS40003DGQRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.25 V to 5.5 V
Frequency - Switching 600kHz
Duty Cycle (Max) 93%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 055582-TPS40003DGQRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40003DGQRG4 CAD Model

Description

The TPS40003DGQRG4 is a highly efficient, low-voltage synchronous buck controller from Texas Instruments designed to manage power in a wide range of electronic applications. This versatile controller is ideal for systems that require a compact, high-performance power solution to convert a higher voltage input to a lower voltage output with excellent regulation and fast transient response.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 28V, making it suitable for a variety of power supply configurations.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted from 0.7V to the input voltage, providing flexibility for different design requirements.
  • High Efficiency: Its synchronous rectification design ensures high efficiency, which is critical for reducing heat and improving system reliability.
  • Integrated MOSFET Drivers: With built-in drivers for high-side and low-side N-channel MOSFETs, the TPS40003DGQRG4 simplifies design and reduces external component count.
  • Programmable Switching Frequency: The switching frequency is programmable from 100kHz to 600kHz, allowing designers to optimize the size of external components and performance for specific applications.
  • Protection Features: It includes under-voltage lockout, over-current protection, and thermal shutdown to safeguard the system under abnormal conditions.

Applications

The TPS40003DGQRG4 is suitable for a broad range of applications, including:

  • Point of Load (POL) power supplies
  • Networking and telecommunication equipment
  • Computing systems and servers
  • Industrial and automotive electronics

Package and Quality

This device is available in a compact MSOP-10 (DGQR) package, which is ideal for space-constrained applications. It is also part of Texas Instruments' commitment to quality and reliability, ensuring consistent performance and longevity for the end product.

With its combination of features and performance, the TPS40003DGQRG4 by Texas Instruments is an excellent choice for designers looking to create an efficient and reliable power management system.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess