EN
  • EN
  • DE
  • IT

TPS40004DGQR

Part No TPS40004DGQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.25 V to 5.5 V
Frequency - Switching 300kHz
Duty Cycle (Max) 94%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 033907-TPS40004DGQR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40004DGQR CAD Model

Description

The TPS40004DGQR is a versatile, high-performance DC/DC controller from Texas Instruments, designed to meet the needs of a wide range of power supply applications. This advanced controller is ideal for synchronous buck converter applications, providing precise voltage regulation and high efficiency.

Key Features

  • Wide Input Voltage Range: The TPS40004DGQR operates over a broad input voltage range, accommodating various sources and ensuring compatibility with diverse system requirements.
  • Adjustable Output Voltage: It offers an adjustable output voltage that can be finely tuned to meet the specific demands of the load, ensuring optimal performance.
  • High Efficiency: With its synchronous buck topology, the TPS40004DGQR achieves high conversion efficiency, minimizing energy loss and heat generation.
  • Integrated MOSFET Drivers: The device includes built-in drivers for high-side and low-side MOSFETs, simplifying the design and reducing external component count.
  • Programmable Switching Frequency: Users can set the switching frequency of the controller to optimize the balance between efficiency and component size.
  • Protection Features: The TPS40004DGQR comes with a suite of protection features, including under-voltage lockout, over-current protection, and thermal shutdown, to safeguard the system under abnormal conditions.

Applications

The flexibility and high performance of the TPS40004DGQR make it suitable for a variety of applications, including but not limited to:

  • Point of Load (POL) power supplies
  • Networking and telecommunications equipment
  • Industrial systems
  • Servers and data storage systems
  • Portable and battery-powered devices

Package and Quality

The TPS40004DGQR is offered in a compact 10-pin MSOP (DGQR) package that allows for a small footprint on the PCB. Texas Instruments ensures high-quality standards, and the device is designed for reliability and long-term performance in various environmental conditions.

Conclusion

With its comprehensive feature set and robust design, the TPS40004DGQR from Texas Instruments stands out as a powerful solution for designers looking to create efficient and reliable power supply systems. Its adaptability and protective measures offer peace of mind, making it a smart choice for a wide array of power management applications.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1976 $50.5448
56+ $1.8032 $100.9792
86+ $1.7469 $150.2334
119+ $1.6905 $201.1695
153+ $1.6342 $250.0326
205+ $1.4651 $300.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,520 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess