EN
  • EN
  • DE

TPS40005DGQ

Part No TPS40005DGQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW-INPUT VOLTAGE-MODE SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 2.25V ~ 5.5V
Switching Frequency 600kHz
Duty Cycle (Maximum) 93%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10-MSOP-PowerPad
Family Part Number TPS40005
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1272437-TPS40005DGQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40005DGQ CAD Model

Description

Product Overview: TPS40005DGQ

The TPS40005DGQ is a highly sophisticated, low-input voltage, synchronous buck controller designed by Texas Instruments (TI) to cater to a wide array of power management requirements. This device is particularly well-suited for applications that demand efficient voltage regulation and a compact power solution.

Key Features

  • Voltage Range: The TPS40005DGQ operates over a voltage range of 1.5V to 5.5V, making it versatile for low-voltage applications.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100 kHz to 600 kHz, allowing for a flexible design that can be tailored to specific needs.
  • Synchronous Operation: With its integrated synchronous rectification, the TPS40005DGQ provides improved efficiency, especially in low output voltage scenarios.
  • External Compensation: The external compensation feature offers designers the ability to fine-tune the performance of the voltage regulation to match the specific requirements of their application.
  • Power Good Output: A 'power good' signal indicates when the output voltage is within a specified range, which is essential for power sequencing and system reliability.
  • Thermal Shutdown: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, thereby enhancing system safety.

Applications

The TPS40005DGQ is ideal for a variety of applications, including:

  • Point of Load (POL) power supplies
  • Networking and telecommunication equipment
  • Industrial control systems
  • Portable devices

Package and Quality

The device comes in a compact 10-pin MSOP (DGQ) package, which is suitable for space-constrained applications. TI's commitment to quality ensures that the TPS40005DGQ meets rigorous industry standards for performance and reliability.

Conclusion

In summary, the TPS40005DGQ from Texas Instruments is a reliable and efficient solution for managing low-voltage power supplies. Its versatility and range of features make it an excellent choice for designers looking to optimize their power management systems in various electronic applications.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Lowest to $1.7463
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $4.0465

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2941 $51.5292
29+ $3.5233 $102.1757
44+ $3.4132 $150.1808
61+ $3.3031 $201.4891
79+ $3.1930 $252.2470
105+ $2.8627 $300.5835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess