EN
  • EN
  • DE

TPS40007

Part No TPS40007
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW-INPUT HIGH-EFFICIEDCY SYNCHRONOUS BUCK CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272438-TPS40007
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40007 CAD Model

Description

The TPS40007 from Texas Instruments is a highly sophisticated low-synchronous buck controller designed for cost-effective, efficient power solutions. This device is particularly well-suited for systems requiring a low-voltage power supply, including but not limited to telecommunications, networking, and personal computing environments.

With its wide input voltage range of 4.5V to 28V, the TPS40007 is versatile and can accommodate a variety of power sources. The controller supports an adjustable output voltage that can be set from 0.7V to 20V, making it adaptable for numerous applications. This flexibility ensures compatibility with future system upgrades and varying power requirements.

One of the key features of the TPS40007 is its integrated 200-mΩ high-side MOSFET and 100-mΩ low-side MOSFET, which help to reduce external component count and save valuable board space. This integration also simplifies the design process, enabling rapid development and deployment of end products. Additionally, the controller's synchronous rectification increases efficiency, especially at low output voltages, which is critical for maintaining performance while reducing heat generation and power loss.

The device's proprietary control method, D-CAP™ mode, allows for fast transient response, which is essential for maintaining stable output voltage during sudden load changes. This feature is particularly beneficial for powering modern microprocessors and digital signal processors that have rapid and large fluctuating power demands. Furthermore, the TPS40007 includes programmable soft start, under-voltage lockout, over-voltage protection, and thermal shutdown features, ensuring reliable operation under a wide range of conditions.

For design flexibility, the TPS40007 offers both 5V and 3.3V fixed-frequency operation with a frequency range up to 700kHz. This allows designers to optimize efficiency and component size based on their specific application requirements. The controller also supports external synchronization, which is vital for reducing electromagnetic interference when multiple power supplies are used in the same system.

In summary, the TPS40007 is a robust, flexible, and efficient solution for low-voltage power supply applications. Its advanced features and integrated components make it a prime choice for engineers looking to optimize their power management designs.

You May Also Be Interested in

Linear Technology
Lowest to $9.1303
Renesas Electronics America
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Coilcraft
Lowest to $0.1042
Texas Instruments
Lowest to $4.5685
Texas Instruments
Need more? Email Us
Atmel
Lowest to $8.5447
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Atmel
Lowest to $24.7389

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2573 $51.9179
54+ $1.8522 $100.0188
84+ $1.7943 $150.7212
116+ $1.7364 $201.4224
149+ $1.6786 $250.1114
200+ $1.5049 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess