EN
  • EN
  • DE

TPS40041DRBR

Part No TPS40041DRBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 700kHz 8-Pin VSON EP T/R / IC REG CTRLR BUCK 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.25 V to 5.5 V
Frequency - Switching 600kHz
Duty Cycle (Max) 95%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SON (3x3)
Win Source Part Number 033912-TPS40041DRBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS40041
Introduction Date November 15, 2005
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS40041DRBR CAD Model

Description

The TPS40041DRBR is a highly efficient, synchronous buck controller designed by Texas Instruments, tailored for point-of-load (POL) power supply applications. This compact device is engineered to manage low-output voltages and high input voltages, making it an ideal choice for a wide range of electronic equipment including servers, telecom hardware, and industrial systems.

Key Features

  • Wide Input Voltage Range: The TPS40041DRBR operates with an input voltage ranging from 4.5V to 28V, accommodating various power sources and ensuring flexibility in system design.
  • Adjustable Output Voltage: Its output voltage can be precisely adjusted from 0.7V to 5.5V, which allows for customization to meet specific requirements of the powered device.
  • Synchronous Buck Controller: With its synchronous rectification, the TPS40041DRBR provides higher efficiency compared to traditional buck converters, especially at low output voltages.
  • High Efficiency: The device is optimized for high efficiency across a wide load range, which is critical for reducing thermal stress and improving system reliability.
  • Compact Footprint: The TPS40041DRBR comes in a small, 8-pin SON package (DRBR), minimizing the space required on the PCB and making it suitable for space-constrained applications.
  • Integrated Features: It includes features such as programmable soft start, under-voltage lockout, over-current protection, and thermal shutdown, contributing to the overall system protection and robustness.

Applications

The versatility of the TPS40041DRBR makes it an excellent choice for a variety of applications, including:

  • Networking equipment like routers and switches
  • Telecommunications infrastructure
  • Industrial systems and controls
  • Servers and data storage systems
  • FPGA, DSP, and ASIC power supplies

With its combination of efficiency, adjustability, and compact size, the TPS40041DRBR from Texas Instruments is a powerful solution for modern electronic power management challenges.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0878 $54.3900
100+ $1.0190 $101.9000
155+ $0.9846 $152.6130
220+ $0.9157 $201.4540
285+ $0.8813 $251.1705
355+ $0.8469 $300.6495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,021 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess